The Win Source Electronics part number 1274610-SDR1105-220M
FIXED IND 22UH 3A 80 MOHM SMD Product overview: SDR1105-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-220ML can be used for catalog matching and distributor lookup.
22µH Unshielded Wirewound Inductor 3A 80mOhm Max Nonstandard
22µH Unshielded Wirewound Inductor 3A 80mOhm Max Nonstandard
22µH Unshielded Wirewound Inductor 3A 80mOhm Max Nonstandard
Win Source Part Number: 1274610-SDR1105-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1105
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 80mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1105-220ML,SDR110
Base Product Number: SDR1105
Current - Saturation (Isat): 6.5A
FIXED IND 22UH 3A 80 MOHM SMD
INDUCTOR, UNSHIELDED, 22UH, 3A, 20%; Inductance:22µH; RMS Current (Irms):3A; Inductor Construction:Unshiel
INDUCTOR, UNSHIELDED, 22UH, 3A, 20%; Inductance:22µH; RMS Current (Irms):3A; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR1105 Series, 22 H, 20%, Unshielded, 0.08 ohm, 3 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR1105-220ML | SDR1105-220MLTR-ND | 1274610-SDR1105-220ML | SDR1105-220ML | 61J8384 | 44AC1948 | 06X7190 |
| Product Name | SMD 22UH 3A 80 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Unshielded, 22Uh, 3A, 20%; Inductance Bourns | Inductor, Unshielded, 22Uh, 3A, 20%; Inductance Bourns | Surface Mount Power Inductor, Sdr1105 Series, 22 H, 20%, Unshielded, 0.08 Ohm, 3 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH | 22 microH |