Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR1105-150ML

Description
Win Source Part Number: 1274612-SDR1105-150M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1105 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 52mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1105-150ML,SDR110 5-150MLTR,SDR1105-15 0MLDKR,SDR1105-150ML CT Base Product Number: SDR1105 Current - Saturation (Isat): 8A
Request a Quote Datasheet
Description
Win Source Part Number: 1274612-SDR1105-150M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1105 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 52mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1105-150ML,SDR110 5-150MLTR,SDR1105-15 0MLDKR,SDR1105-150ML CT Base Product Number: SDR1105 Current - Saturation (Isat): 8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274612-SDR1105-150ML
Inductors, Coils, Chokes - Fixed Inductors 1274612-SDR1105-150ML
Win Source Part Number: 1274612-SDR1105-150M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1105 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 52mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1105-150ML,SDR110 5-150MLTR,SDR1105-15 0MLDKR,SDR1105-150ML CT Base Product Number: SDR1105 Current - Saturation (Isat): 8A

Win Source Part Number: 1274612-SDR1105-150ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1105
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 52mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1105-150ML,SDR1105-150MLTR,SDR1105-150MLDKR,SDR1105-150MLCT
Base Product Number: SDR1105
Current - Saturation (Isat): 8A

Buy Now Datasheet
Fixed Inductors - SDR1105-150MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1105-150MLCT-ND
Fixed Inductors SDR1105-150MLCT-ND
15µH Unshielded Wirewound Inductor 3.5A 52mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 3.5A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1105-150MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1105-150MLDKR-ND
Fixed Inductors SDR1105-150MLDKR-ND
15µH Unshielded Wirewound Inductor 3.5A 52mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 3.5A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1105-150MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1105-150MLTR-ND
Fixed Inductors SDR1105-150MLTR-ND
15µH Unshielded Wirewound Inductor 3.5A 52mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 3.5A 52mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 3.5A 52 MOHM Inductor and Choke - 71-SDR1105-150ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 3.5A 52 MOHM Inductor and Choke
71-SDR1105-150ML
SMD 15UH 3.5A 52 MOHM Inductor and Choke 71-SDR1105-150ML
FIXED IND 15UH 3.5A 52 MOHM SMD Product overview: SDR1105-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.5A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.5A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-150ML can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3.5A 52 MOHM SMD Product overview: SDR1105-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.5A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.5A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-150ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1105 Series, 15 H, 20%, Unshielded, 0.052 Ohm, 3.5 A Rohs Compliant Bourns - 06X7187 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1105 Series, 15 H, 20%, Unshielded, 0.052 Ohm, 3.5 A Rohs Compliant Bourns
06X7187
Surface Mount Power Inductor, Sdr1105 Series, 15 H, 20%, Unshielded, 0.052 Ohm, 3.5 A Rohs Compliant Bourns 06X7187
Surface Mount Power Inductor, SDR1105 Series, 15 H, 20%, Unshielded, 0.052 ohm, 3.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1105 Series, 15 H, 20%, Unshielded, 0.052 ohm, 3.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, Unshielded, 3.5A; Inductance Bourns - 61J8380 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Unshielded, 3.5A; Inductance Bourns
61J8380
Inductor, 15Uh, Unshielded, 3.5A; Inductance Bourns 61J8380
INDUCTOR, 15UH, UNSHIELDED, 3.5A; Inductance:15µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):8A; Product Range:SDR1105 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, UNSHIELDED, 3.5A; Inductance:15µH; RMS Current (Irms):3.5A; Inductor Construction:Unshielded; Saturation Current (Isat):8A; Product Range:SDR1105 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274612-SDR1105-150ML SDR1105-150MLCT-ND 71-SDR1105-150ML 06X7187 61J8380
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 15UH 3.5A 52 MOHM Inductor and Choke Surface Mount Power Inductor, Sdr1105 Series, 15 H, 20%, Unshielded, 0.052 Ohm, 3.5 A Rohs Compliant Bourns Inductor, 15Uh, Unshielded, 3.5A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details