FIXED IND 12UH 3.8A 48 MOHM SMD Product overview: SDR1105-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 3.8A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 3.8A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-120ML can be used for catalog matching and distributor lookup.
12µH Unshielded Wirewound Inductor 3.8A 48mOhm Max Nonstandard
12µH Unshielded Wirewound Inductor 3.8A 48mOhm Max Nonstandard
12µH Unshielded Wirewound Inductor 3.8A 48mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 813168-SDR1105-120ML
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 12μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 8A
DC Resistance (DCR): 48mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197" (5.00mm)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.8A
Inductance Frequency - Test: 1kHz
Part Number Series: SDR1105
Surface Mount Power Inductor, SDR1105 Series, 12 H, 20%, Unshielded, 0.048 ohm, 3.8 A RoHS Compliant: Yes
Surface Mount Power Inductor, SDR1105 Series, 12 H, 20%, Unshielded, 0.048 ohm, 3.8 A RoHS Compliant: Yes
FIXED IND 12UH 3.8A 48 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR1105-120ML | 118-SDR1105-120MLDKR-ND | 813168-SDR1105-120ML | 61J8379 | SDR1105-120ML |
| Product Name | SMD 12UH 3.8A 48 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - SDR1105-120ML | Surface Mount Power Inductor, Sdr1105 Series, 12 H, 20%, Unshielded, 0.048 Ohm, 3.8 A Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 12 microH | 12 microH | 12 microH |