100µH Unshielded Inductor 1.5A 320mOhm Max Nonstandard
100µH Unshielded Inductor 1.5A 320mOhm Max Nonstandard
100µH Unshielded Inductor 1.5A 320mOhm Max Nonstandard
FIXED IND 100UH 1.5A 320MOHM SMD Product overview: SDR1105-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.5A, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.5A, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1105-101KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 981950-SDR1105-101KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1105
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 320mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.437" L x 0.394" W (11.10mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1105-101KLCT,SDR
Base Product Number: SDR1105
Current - Saturation (Isat): 2.8A
Surface Mount Power Inductor, SDR1105 Series, 100 H, 10%, Unshielded, 0.32 ohm, 1.5 A RoHS Compliant: Yes
INDUCTOR, UN-SHIELDED, 100UH, 2.8A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel
FIXED IND 100UH 1.5A 320MOHM SMD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 8749716P | 8749716 | SDR1105-101KLCT-ND | 71-SDR1105-101KL | 981950-SDR1105-101KL | 06X7185 | 61J8378 | SDR1105-101KL |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 100UH 1.5A 320MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Sdr1105 Series, 100 H, 10%, Unshielded, 0.32 Ohm, 1.5 A Rohs Compliant Bourns | Inductor, Un-Shielded, 100Uh, 2.8A, Smd, Full Reel; Inductance Bourns | Fixed Inductors |
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH | ||
| Rated DC Current | 2800 milliamps | 2800 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | E6 | E6 | ||||||
| Technology | Wirewound | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound |