Bourns, Inc. Inductor, Un-Shielded, 100Uh, 2.8A, Smd, Full Reel; Inductance Bourns SDR1105-101KL.

Description
INDUCTOR, UN-SHIELDED, 100UH, 2.8A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.8A; Product Range:SDR1105 Series; Power Inductor Case:11.1mm x 10mm x 4.8mm RoHS Compliant: Yes
Description
INDUCTOR, UN-SHIELDED, 100UH, 2.8A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.8A; Product Range:SDR1105 Series; Power Inductor Case:11.1mm x 10mm x 4.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 100Uh, 2.8A, Smd, Full Reel; Inductance Bourns - 30AC0036 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 2.8A, Smd, Full Reel; Inductance Bourns
30AC0036
Inductor, Un-Shielded, 100Uh, 2.8A, Smd, Full Reel; Inductance Bourns 30AC0036
INDUCTOR, UN-SHIELDED, 100UH, 2.8A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.8A; Product Range:SDR1105 Series; Power Inductor Case:11.1mm x 10mm x 4.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 2.8A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):2.8A; Product Range:SDR1105 Series; Power Inductor Case:11.1mm x 10mm x 4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 30AC0036
Product Name Inductor, Un-Shielded, 100Uh, 2.8A, Smd, Full Reel; Inductance Bourns
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Power Inductors - 1-2176788-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details