Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR1045-471K

Description
Win Source Part Number: 1274616-SDR1045-471K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1045 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 700 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 4.2MHz Package / Case: Nonstandard DC Resistance (DCR): 2.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 520 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1045 Current - Saturation (Isat): 580mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274616-SDR1045-471K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1045 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 700 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 4.2MHz Package / Case: Nonstandard DC Resistance (DCR): 2.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 520 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1045 Current - Saturation (Isat): 580mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274616-SDR1045-471K
Inductors, Coils, Chokes - Fixed Inductors 1274616-SDR1045-471K
Win Source Part Number: 1274616-SDR1045-471K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1045 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 700 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 4.2MHz Package / Case: Nonstandard DC Resistance (DCR): 2.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 520 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1045 Current - Saturation (Isat): 580mA

Win Source Part Number: 1274616-SDR1045-471K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1045
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 700
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 4.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.25Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 520 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1045
Current - Saturation (Isat): 580mA

Buy Now Datasheet
Fixed Inductors - SDR1045-471K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1045-471K-ND
Fixed Inductors SDR1045-471K-ND
470µH Unshielded Wirewound Inductor 520mA 2.25Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 520mA 2.25Ohm Max Nonstandard

Buy Now Datasheet
470UH 520MA 2.25OHM Inductor and Choke - 71-SDR1045-471K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 520MA 2.25OHM Inductor and Choke
71-SDR1045-471K
470UH 520MA 2.25OHM Inductor and Choke 71-SDR1045-471K
FIXED IND 470UH 520MA 2.25OHM SM Product overview: SDR1045-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 520MA, 2.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 520MA, 2.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1045-471K can be used for catalog matching and distributor lookup.

FIXED IND 470UH 520MA 2.25OHM SM Product overview: SDR1045-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 520MA, 2.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 520MA, 2.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1045-471K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274616-SDR1045-471K SDR1045-471K-ND 71-SDR1045-471K
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 470UH 520MA 2.25OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details