Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR1045-331K

Description
Win Source Part Number: 1274621-SDR1045-331K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1045 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 700 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 4.6MHz Package / Case: Nonstandard DC Resistance (DCR): 1.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 620 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1045-331KCT,SDR1 045-331KCT,-SDR1045- 331KTR,SDR1045-331KT R,SDR1045331K,-SDR10 45-331K Base Product Number: SDR1045 Current - Saturation (Isat): 700mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274621-SDR1045-331K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1045 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 700 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 4.6MHz Package / Case: Nonstandard DC Resistance (DCR): 1.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 620 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1045-331KCT,SDR1 045-331KCT,-SDR1045- 331KTR,SDR1045-331KT R,SDR1045331K,-SDR10 45-331K Base Product Number: SDR1045 Current - Saturation (Isat): 700mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274621-SDR1045-331K
Inductors, Coils, Chokes - Fixed Inductors 1274621-SDR1045-331K
Win Source Part Number: 1274621-SDR1045-331K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1045 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 700 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 4.6MHz Package / Case: Nonstandard DC Resistance (DCR): 1.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 620 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1045-331KCT,SDR1 045-331KCT,-SDR1045- 331KTR,SDR1045-331KT R,SDR1045331K,-SDR10 45-331K Base Product Number: SDR1045 Current - Saturation (Isat): 700mA

Win Source Part Number: 1274621-SDR1045-331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1045
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 700
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 4.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.7Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 620 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1045-331KCT,SDR1045-331KCT,-SDR1045-331KTR,SDR1045-331KTR,SDR1045331K,-SDR1045-331K
Base Product Number: SDR1045
Current - Saturation (Isat): 700mA

Buy Now Datasheet
Fixed Inductors - 118-SDR1045-331KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1045-331KTR-ND
Fixed Inductors 118-SDR1045-331KTR-ND
330µH Unshielded Wirewound Inductor 620mA 1.7Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 620mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1045-331KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1045-331KDKR-ND
Fixed Inductors 118-SDR1045-331KDKR-ND
FIXED IND 330UH 620MA 1.7 OHM

FIXED IND 330UH 620MA 1.7 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR1045-331KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1045-331KCT-ND
Fixed Inductors 118-SDR1045-331KCT-ND
330µH Unshielded Wirewound Inductor 620mA 1.7Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 620mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
SMD 330UH 620MA 1.7OHM Inductor and Choke - 71-SDR1045-331K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 620MA 1.7OHM Inductor and Choke
71-SDR1045-331K
SMD 330UH 620MA 1.7OHM Inductor and Choke 71-SDR1045-331K
FIXED IND 330UH 620MA 1.7OHM SMD Product overview: SDR1045-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 620MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 620MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1045-331K can be used for catalog matching and distributor lookup.

FIXED IND 330UH 620MA 1.7OHM SMD Product overview: SDR1045-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 620MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 620MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1045-331K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274621-SDR1045-331K 118-SDR1045-331KTR-ND 71-SDR1045-331K
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 330UH 620MA 1.7OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 1674-CL1008-2225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details