Bourns, Inc. Fixed Inductors SDR1045-330M

Description
33µH Unshielded Wirewound Inductor 1.9A 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 1.9A 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1045-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1045-330MTR-ND
Fixed Inductors SDR1045-330MTR-ND
33µH Unshielded Wirewound Inductor 1.9A 220mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 1.9A 220mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SDR1045-330MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details