Win Source Part Number: 1274619-SDR1045-151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1045
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 700
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 16 @ 796kHz
Frequency - Self Resonant: 7.1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 700mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1045
Current - Saturation (Isat): 1.05A
FIXED IND 150UH 850MA 700MOHM SM Product overview: SDR1045-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 850MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 850MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1045-151K can be used for catalog matching and distributor lookup.
150µH Unshielded Wirewound Inductor 850mA 700mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274619-SDR1045-151K | 71-SDR1045-151K | SDR1045-151K-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 150UH 850MA 700MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |