Bourns, Inc. SMD 1MH 380MA 4.7 OHM Inductor and Choke SDR1045-102K

Description
FIXED IND 1MH 380MA 4.7 OHM SMD Product overview: SDR1045-102K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 380MA, 4.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 380MA, 4.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1045-102K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1MH 380MA 4.7 OHM SMD Product overview: SDR1045-102K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 380MA, 4.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 380MA, 4.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1045-102K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1MH 380MA 4.7 OHM Inductor and Choke - 71-SDR1045-102K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 380MA 4.7 OHM Inductor and Choke
71-SDR1045-102K
SMD 1MH 380MA 4.7 OHM Inductor and Choke 71-SDR1045-102K
FIXED IND 1MH 380MA 4.7 OHM SMD Product overview: SDR1045-102K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 380MA, 4.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 380MA, 4.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1045-102K can be used for catalog matching and distributor lookup.

FIXED IND 1MH 380MA 4.7 OHM SMD Product overview: SDR1045-102K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 380MA, 4.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 380MA, 4.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1045-102K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327838-SDR1045-102K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327838-SDR1045-102K
Inductors, Coils, Chokes - Fixed Inductors 1327838-SDR1045-102K
Manufacturer: Bourns Inc. Win Source Part Number: 1327838-SDR1045-102K Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 1 mH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 700 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 252kHz Frequency - Self Resonant: 2.9MHz DC Resistance (DCR): 4.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 380 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SDR1045-102K-ND,SDR1 045-102KDKR,SDR1045- 102KCT,SDR1045-102KT R,SDR1045102K Base Product Number: SDR1045 Current - Saturation (Isat): 400mA RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327838-SDR1045-102K
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Inductance: 1 mH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 700
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 252kHz
Frequency - Self Resonant: 2.9MHz
DC Resistance (DCR): 4.7Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 380 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SDR1045-102K-ND,SDR1045-102KDKR,SDR1045-102KCT,SDR1045-102KTR,SDR1045102K
Base Product Number: SDR1045
Current - Saturation (Isat): 400mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - SDR1045-102KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1045-102KTR-ND
Fixed Inductors SDR1045-102KTR-ND
1mH Unshielded Wirewound Inductor 380mA 4.7Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 380mA 4.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1045-102KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1045-102KCT-ND
Fixed Inductors SDR1045-102KCT-ND
1mH Unshielded Wirewound Inductor 380mA 4.7Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 380mA 4.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1045-102KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1045-102KDKR-ND
Fixed Inductors SDR1045-102KDKR-ND
1mH Unshielded Wirewound Inductor 380mA 4.7Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 380mA 4.7Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 1000Uh, Unshielded, 0.38A; Inductance Bourns - 33AK4310 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1000Uh, Unshielded, 0.38A; Inductance Bourns
33AK4310
Inductor, 1000Uh, Unshielded, 0.38A; Inductance Bourns 33AK4310
INDUCTOR, 1000UH, UNSHIELDED, 0.38A; Inductance:1mH; RMS Current (Irms):380mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):400mA; Product Range:SDR1045 Series; DC Resistance Max:4.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1000UH, UNSHIELDED, 0.38A; Inductance:1mH; RMS Current (Irms):380mA; Inductor Construction:Unshielded; Saturation Current (Isat):400mA; Product Range:SDR1045 Series; DC Resistance Max:4.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1000Uh, Unshielded, 0.38A; Inductance Bourns - 02J3014 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1000Uh, Unshielded, 0.38A; Inductance Bourns
02J3014
Inductor, 1000Uh, Unshielded, 0.38A; Inductance Bourns 02J3014
INDUCTOR, 1000UH, UNSHIELDED, 0.38A; Inductance:1mH; RMS Current (Irms):380mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):400mA; Product Range:SDR1045 Series; DC Resistance Max:4.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1000UH, UNSHIELDED, 0.38A; Inductance:1mH; RMS Current (Irms):380mA; Inductor Construction:Unshielded; Saturation Current (Isat):400mA; Product Range:SDR1045 Series; DC Resistance Max:4.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1045-102K 1327838-SDR1045-102K SDR1045-102KTR-ND 33AK4310
Product Name SMD 1MH 380MA 4.7 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 1000Uh, Unshielded, 0.38A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1000 microH 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data