Bourns, Inc. SMD 100UH 1.1A 540MOHM Inductor and Choke SDR1045-101K

Description
FIXED IND 100UH 1.1A 540MOHM SMD Product overview: SDR1045-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.1A, 540MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.1A, 540MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1045-101K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 1.1A 540MOHM SMD Product overview: SDR1045-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.1A, 540MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.1A, 540MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1045-101K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 1.1A 540MOHM Inductor and Choke - 71-SDR1045-101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1.1A 540MOHM Inductor and Choke
71-SDR1045-101K
SMD 100UH 1.1A 540MOHM Inductor and Choke 71-SDR1045-101K
FIXED IND 100UH 1.1A 540MOHM SMD Product overview: SDR1045-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.1A, 540MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.1A, 540MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1045-101K can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.1A 540MOHM SMD Product overview: SDR1045-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.1A, 540MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.1A, 540MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1045-101K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1045-101KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1045-101KCT-ND
Fixed Inductors 118-SDR1045-101KCT-ND
100µH Unshielded Wirewound Inductor 1.1A 540mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.1A 540mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1045-101KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1045-101KTR-ND
Fixed Inductors 118-SDR1045-101KTR-ND
100µH Unshielded Wirewound Inductor 1.1A 540mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.1A 540mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1045-101KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1045-101KDKR-ND
Fixed Inductors 118-SDR1045-101KDKR-ND
FIXED IND 100UH 1.1A 540 MOHM

FIXED IND 100UH 1.1A 540 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1225022-SDR1045-101K
Inductors, Coils, Chokes - Fixed Inductors 1225022-SDR1045-101K
Win Source Part Number: 1225022-SDR1045-101K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1045 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 700 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 14 @ 796kHz Frequency - Self Resonant: 9.7MHz Package / Case: Nonstandard DC Resistance (DCR): 540mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1045-101KTR,-SDR 1045-101KCT,SDR1045- 101KCT,SDR1045-101KT R,SDR1045-101K-ND Base Product Number: SDR1045 Current - Saturation (Isat): 1.3A

Win Source Part Number: 1225022-SDR1045-101K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1045
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 700
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 14 @ 796kHz
Frequency - Self Resonant: 9.7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 540mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1045-101KTR,-SDR1045-101KCT,SDR1045-101KCT,SDR1045-101KTR,SDR1045-101K-ND
Base Product Number: SDR1045
Current - Saturation (Isat): 1.3A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1045-101K 118-SDR1045-101KCT-ND 1225022-SDR1045-101K
Product Name SMD 100UH 1.1A 540MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Chokes - 1624116-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details