Bourns, Inc. Fixed Inductors SDR1045-100M

Description
10µH Unshielded Wirewound Inductor 3.2A 64mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 3.2A 64mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1045-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1045-100MTR-ND
Fixed Inductors SDR1045-100MTR-ND
10µH Unshielded Wirewound Inductor 3.2A 64mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 3.2A 64mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1045-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1045-100MCT-ND
Fixed Inductors SDR1045-100MCT-ND
10µH Unshielded Wirewound Inductor 3.2A 64mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 3.2A 64mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1045-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1045-100MDKR-ND
Fixed Inductors SDR1045-100MDKR-ND
10µH Unshielded Wirewound Inductor 3.2A 64mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 3.2A 64mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 3.2A 64 MOHM Inductor and Choke - 71-SDR1045-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.2A 64 MOHM Inductor and Choke
71-SDR1045-100M
SMD 10UH 3.2A 64 MOHM Inductor and Choke 71-SDR1045-100M
FIXED IND 10UH 3.2A 64 MOHM SMD Product overview: SDR1045-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.2A, 64 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.2A, 64 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1045-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.2A 64 MOHM SMD Product overview: SDR1045-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.2A, 64 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.2A, 64 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1045-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1011967-SDR1045-100M
Inductors, Coils, Chokes - Fixed Inductors 1011967-SDR1045-100M
Win Source Part Number: 1011967-SDR1045-100M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 700 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 26 @ 2.52MHz Frequency - Self Resonant: 27.8MHz Package / Case: Nonstandard DC Resistance (DCR): 64mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1045-100MCT,SDR10 45-100MDKR,SDR1045-1 00MTR,SDR1045-100M-N D Base Product Number: SDR1045 Current - Saturation (Isat): 3.6A

Win Source Part Number: 1011967-SDR1045-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1045
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 700
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 26 @ 2.52MHz
Frequency - Self Resonant: 27.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 64mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1045-100MCT,SDR1045-100MDKR,SDR1045-100MTR,SDR1045-100M-ND
Base Product Number: SDR1045
Current - Saturation (Isat): 3.6A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1045-100MTR-ND 71-SDR1045-100M 1011967-SDR1045-100M
Product Name Fixed Inductors SMD 10UH 3.2A 64 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers