Bourns, Inc. Fixed Inductors SDR1030-220M

Description
22µH Unshielded Wirewound Inductor 1.38A 145mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.38A 145mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1030-220M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1030-220M-ND
Fixed Inductors SDR1030-220M-ND
22µH Unshielded Wirewound Inductor 1.38A 145mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.38A 145mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SDR1030-220M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers