The Win Source Electronics part number 1274628-SDR1030-101K
FIXED IND 100UH 700MA 540MOHM SM Product overview: SDR1030-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 700MA, 540MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 700MA, 540MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1030-101K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274628-SDR1030-101K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1030
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 14 @ 796kHz
Frequency - Self Resonant: 9.3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 540mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1030
Current - Saturation (Isat): 750mA
100µH Unshielded Wirewound Inductor 700mA 540mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR1030-101K | 1274628-SDR1030-101K | SDR1030-101K-ND |
| Product Name | 100UH 700MA 540MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 100 microH | 100 microH |