Bourns, Inc. Fixed Inductors - SDR1006-8R2ML SDR1006-8R2ML

Description
Manufacturer: Bourns Inc. Win Source Part Number: 894075-SDR1006-8R2ML Series: SDR1006 Operating Temperature Range: -40°C ~ 125°C Features: 8.2 µH Unshielded Wirewound Inductor 3 A 48mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1006 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR1006-8R2MLDKR, SDR1006-8R2MLTR, SDR1006-8R2ML-ND, SDR1006-8R2MLCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 894075-SDR1006-8R2ML Series: SDR1006 Operating Temperature Range: -40°C ~ 125°C Features: 8.2 µH Unshielded Wirewound Inductor 3 A 48mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1006 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR1006-8R2MLDKR, SDR1006-8R2MLTR, SDR1006-8R2ML-ND, SDR1006-8R2MLCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR1006-8R2ML
894075-SDR1006-8R2ML
Fixed Inductors - SDR1006-8R2ML 894075-SDR1006-8R2ML
Manufacturer: Bourns Inc. Win Source Part Number: 894075-SDR1006-8R2ML Series: SDR1006 Operating Temperature Range: -40°C ~ 125°C Features: 8.2 µH Unshielded Wirewound Inductor 3 A 48mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1006 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR1006-8R2MLDKR, SDR1006-8R2MLTR, SDR1006-8R2ML-ND, SDR1006-8R2MLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 894075-SDR1006-8R2ML
Series: SDR1006
Operating Temperature Range: -40°C ~ 125°C
Features: 8.2 µH Unshielded Wirewound Inductor 3 A 48mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1006
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR1006-8R2MLDKR, SDR1006-8R2MLTR, SDR1006-8R2ML-ND, SDR1006-8R2MLCT

Buy Now Datasheet
Fixed Inductors - SDR1006-8R2MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-8R2MLCT-ND
Fixed Inductors SDR1006-8R2MLCT-ND
8.2µH Unshielded Wirewound Inductor 3A 48mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 3A 48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-8R2MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-8R2MLDKR-ND
Fixed Inductors SDR1006-8R2MLDKR-ND
8.2µH Unshielded Wirewound Inductor 3A 48mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 3A 48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-8R2MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-8R2MLTR-ND
Fixed Inductors SDR1006-8R2MLTR-ND
8.2µH Unshielded Wirewound Inductor 3A 48mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 3A 48mOhm Max Nonstandard

Buy Now Datasheet
SMD 8.2UH 3A 48 MOHM Inductor and Choke - 71-SDR1006-8R2ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 3A 48 MOHM Inductor and Choke
71-SDR1006-8R2ML
SMD 8.2UH 3A 48 MOHM Inductor and Choke 71-SDR1006-8R2ML
FIXED IND 8.2UH 3A 48 MOHM SMD Product overview: SDR1006-8R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 3A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 3A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-8R2ML can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 3A 48 MOHM SMD Product overview: SDR1006-8R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 3A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 3A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-8R2ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 894075-SDR1006-8R2ML SDR1006-8R2MLCT-ND 71-SDR1006-8R2ML
Product Name Fixed Inductors - SDR1006-8R2ML Fixed Inductors SMD 8.2UH 3A 48 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
Specs
Application RF Choke
View Details