The Bourns SDR1006-820KL is an unshielded inductor with an inductance of 82 µH and a maximum RMS current rating of 1A. It features a saturation current of 1.9A and a maximum DC resistance of 0.25 ohms. This component is designed for use in various applications, including DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, CD players, and car radios. The inductor is RoHS compliant and operates effectively within a temperature range of -40 °C to +125 °C. It is packaged in reels of 800 pieces, making it suitable for automated assembly processes. The small footprint of 9.8 mm in diameter allows for space-efficient designs.
82µH Unshielded Inductor 1A 250mOhm Max Nonstandard
82µH Unshielded Inductor 1A 250mOhm Max Nonstandard
82µH Unshielded Inductor 1A 250mOhm Max Nonstandard
Win Source Part Number: 1274641-SDR1006-820K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 82 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 2.52MHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1006-820KLDKR,SDR
Base Product Number: SDR1006
Current - Saturation (Isat): 1.9A
FIXED IND 82UH 1A 250 MOHM SMD Product overview: SDR1006-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1A, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1A, 250 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-820KL can be used for catalog matching and distributor lookup.
INDUCTOR, 82UH, UNSHIELDED, 1A; Inductance:82µH; RMS Current (Irms):1A; Inductor Construction:Unshiel
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR1006-820KLTR-ND | 1274641-SDR1006-820KL | 71-SDR1006-820KL | 33AK4309 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 82UH 1A 250 MOHM Inductor and Choke | Inductor, 82Uh, Unshielded, 1A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |