FIXED IND 6.8UH 3.4A 44 MOHM SMD Product overview: SDR1006-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.4A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.4A, 44 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-6R8ML can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 894074-SDR1006-6R8ML
Series: SDR1006
Operating Temperature Range: -40°C ~ 125°C
Features: 6.8 µH Unshielded Wirewound Inductor 3.4 A 44mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1006
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR1006-6R8MLDKR, SDR1006-6R8MLCT, SDR1006-6R8MLTR, SDR1006-6R8ML-ND, SDR10066R8ML
6.8µH Unshielded Wirewound Inductor 3.4A 44mOhm Max Nonstandard
6.8µH Unshielded Wirewound Inductor 3.4A 44mOhm Max Nonstandard
6.8µH Unshielded Wirewound Inductor 3.4A 44mOhm Max Nonstandard
FIXED IND 6.8UH 3.4A 44 MOHM SMD
INDUCTOR, UN-SHIELDED, 6.8UH, 5.9A, SMD; Inductance:6.8µH; RMS Current (Irms):3.4A; Inductor Construction:Unshiel
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1229226 | 1245802 | 71-SDR1006-6R8ML | 894074-SDR1006-6R8ML | SDR1006-6R8MLTR-ND | SDR1006-6R8ML | 61J8371 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 6.8UH 3.4A 44 MOHM Inductor and Choke | Fixed Inductors - SDR1006-6R8ML | Fixed Inductors | Fixed Inductors | Inductor, Un-Shielded, 6.8Uh, 5.9A, Smd; Inductance Bourns |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | ||
| Q Factor | 33 | 33 | 33 | 33 | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |