Bourns, Inc. Fixed Inductors - SDR1006-681KL SDR1006-681KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 894073-SDR1006-681KL Series: SDR1006 Operating Temperature Range: -40°C ~ 125°C Features: 680 µH Unshielded Wirewound Inductor 280 mA 2.25Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1006 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR1006-681KLTR, SDR1006-681KLTR, -SDR1006-681KL-ND, -SDR1006-681KLCT, SDR1006681KL, SDR1006-681KLCT, -SDR1006-681KL, SDR1006-681KL-ND
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 894073-SDR1006-681KL Series: SDR1006 Operating Temperature Range: -40°C ~ 125°C Features: 680 µH Unshielded Wirewound Inductor 280 mA 2.25Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1006 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR1006-681KLTR, SDR1006-681KLTR, -SDR1006-681KL-ND, -SDR1006-681KLCT, SDR1006681KL, SDR1006-681KLCT, -SDR1006-681KL, SDR1006-681KL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR1006-681KL
894073-SDR1006-681KL
Fixed Inductors - SDR1006-681KL 894073-SDR1006-681KL
Manufacturer: Bourns Inc. Win Source Part Number: 894073-SDR1006-681KL Series: SDR1006 Operating Temperature Range: -40°C ~ 125°C Features: 680 µH Unshielded Wirewound Inductor 280 mA 2.25Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1006 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR1006-681KLTR, SDR1006-681KLTR, -SDR1006-681KL-ND, -SDR1006-681KLCT, SDR1006681KL, SDR1006-681KLCT, -SDR1006-681KL, SDR1006-681KL-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 894073-SDR1006-681KL
Series: SDR1006
Operating Temperature Range: -40°C ~ 125°C
Features: 680 µH Unshielded Wirewound Inductor 280 mA 2.25Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1006
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR1006-681KLTR, SDR1006-681KLTR, -SDR1006-681KL-ND, -SDR1006-681KLCT, SDR1006681KL, SDR1006-681KLCT, -SDR1006-681KL, SDR1006-681KL-ND

Buy Now Datasheet
680UH 280MA 2.25OHM Inductor and Choke - 71-SDR1006-681KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 280MA 2.25OHM Inductor and Choke
71-SDR1006-681KL
680UH 280MA 2.25OHM Inductor and Choke 71-SDR1006-681KL
FIXED IND 680UH 280MA 2.25OHM SM Product overview: SDR1006-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 280MA, 2.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 280MA, 2.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-681KL can be used for catalog matching and distributor lookup.

FIXED IND 680UH 280MA 2.25OHM SM Product overview: SDR1006-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 280MA, 2.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 280MA, 2.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-681KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1006-681KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1006-681KLTR-ND
Fixed Inductors 118-SDR1006-681KLTR-ND
680µH Unshielded Inductor 280mA 2.25Ohm Max Nonstandard

680µH Unshielded Inductor 280mA 2.25Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1006-681KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680UH 280MA 2.25 OHM

FIXED IND 680UH 280MA 2.25 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR1006-681KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1006-681KLCT-ND
Fixed Inductors 118-SDR1006-681KLCT-ND
680µH Unshielded Inductor 280mA 2.25Ohm Max Nonstandard

680µH Unshielded Inductor 280mA 2.25Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 680Uh, 650Ma, Smd; Inductance Bourns - 61J8373 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 680Uh, 650Ma, Smd; Inductance Bourns
61J8373
Inductor, Un-Shielded, 680Uh, 650Ma, Smd; Inductance Bourns 61J8373
INDUCTOR, UN-SHIELDED, 680UH, 650MA, SMD; Inductance:680µH; RMS Current (Irms):280mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):650mA; Product Range:SDR1006 Series; DC Resistance Max:2.25ohm; Product Length:9.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 680UH, 650MA, SMD; Inductance:680µH; RMS Current (Irms):280mA; Inductor Construction:Unshielded; Saturation Current (Isat):650mA; Product Range:SDR1006 Series; DC Resistance Max:2.25ohm; Product Length:9.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 894073-SDR1006-681KL 71-SDR1006-681KL 118-SDR1006-681KLTR-ND 61J8373
Product Name Fixed Inductors - SDR1006-681KL 680UH 280MA 2.25OHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 680Uh, 650Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 680 microH 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details