Bourns, Inc. Fixed Inductors SDR1006-561KL

Description
560µH Unshielded Inductor 330mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Inductor 330mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1006-561KLDKR-ND - DigiKey
Thief River Falls, MN, United States
560µH Unshielded Inductor 330mA 1.9Ohm Max Nonstandard

560µH Unshielded Inductor 330mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1006-561KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1006-561KLTR-ND
Fixed Inductors 118-SDR1006-561KLTR-ND
560µH Unshielded Inductor 330mA 1.9Ohm Max Nonstandard

560µH Unshielded Inductor 330mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1006-561KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1006-561KLCT-ND
Fixed Inductors 118-SDR1006-561KLCT-ND
560µH Unshielded Inductor 330mA 1.9Ohm Max Nonstandard

560µH Unshielded Inductor 330mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
SMD 560UH 330MA 1.9OHM Inductor and Choke - 71-SDR1006-561KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560UH 330MA 1.9OHM Inductor and Choke
71-SDR1006-561KL
SMD 560UH 330MA 1.9OHM Inductor and Choke 71-SDR1006-561KL
FIXED IND 560UH 330MA 1.9OHM SMD Product overview: SDR1006-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 330MA, 1.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 330MA, 1.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-561KL can be used for catalog matching and distributor lookup.

FIXED IND 560UH 330MA 1.9OHM SMD Product overview: SDR1006-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 330MA, 1.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 330MA, 1.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-561KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274642-SDR1006-561KL
Inductors, Coils, Chokes - Fixed Inductors 1274642-SDR1006-561KL
Win Source Part Number: 1274642-SDR1006-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1006 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 2.3MHz Package / Case: Nonstandard DC Resistance (DCR): 1.9Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 330 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1006-561KL,-SDR10 06-561KLTR,118-SDR10 06-561KLDKR,SDR1006- 561KLTR,SDR1006-561K LCT,118-SDR1006-561K LCT,SDR1006-561KLCT, SDR1006561KL,-SDR100 6-561KL,-SDR1006-561 KLCT,SDR1006-561KLDK R,SDR1006-561KLDKR,S DR1006-561KLTR,-SDR1 006-561KL,118-SDR100 6-561KLTR Base Product Number: SDR1006 Current - Saturation (Isat): 660mA

Win Source Part Number: 1274642-SDR1006-561KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 560 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 2.3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.9Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 330 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1006-561KL,-SDR1006-561KLTR,118-SDR1006-561KLDKR,SDR1006-561KLTR,SDR1006-561KLCT,118-SDR1006-561KLCT,SDR1006-561KLCT,SDR1006561KL,-SDR1006-561KL,-SDR1006-561KLCT,SDR1006-561KLDKR,SDR1006-561KLDKR,SDR1006-561KLTR,-SDR1006-561KL,118-SDR1006-561KLTR
Base Product Number: SDR1006
Current - Saturation (Isat): 660mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1006-561KLDKR-ND 71-SDR1006-561KL 1274642-SDR1006-561KL
Product Name Fixed Inductors SMD 560UH 330MA 1.9OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers