Bourns, Inc. Fixed Inductors - SDR1006-560KL SDR1006-560KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1247485-SDR1006-560K L Series: SDR1006 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.15A Shielding: Unshielded Inductance: 56μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 2.1A Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 7.5MHz Test Frequency: 1kHz Size: 0.386" L x 0.386" W (9.80mm x 9.80mm) Family Name: SDR1006 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 190 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.228" (5.80mm) Alternative Parts (Cross-Reference): 3621E560KT; SDR1006TTEB560K; SDR1006LTEB560K; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1247485-SDR1006-560K L Series: SDR1006 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.15A Shielding: Unshielded Inductance: 56μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 2.1A Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 7.5MHz Test Frequency: 1kHz Size: 0.386" L x 0.386" W (9.80mm x 9.80mm) Family Name: SDR1006 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 190 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.228" (5.80mm) Alternative Parts (Cross-Reference): 3621E560KT; SDR1006TTEB560K; SDR1006LTEB560K; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR1006-560KL
1247485-SDR1006-560KL
Fixed Inductors - SDR1006-560KL 1247485-SDR1006-560KL
Manufacturer: Bourns Inc. Win Source Part Number: 1247485-SDR1006-560K L Series: SDR1006 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.15A Shielding: Unshielded Inductance: 56μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 2.1A Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 7.5MHz Test Frequency: 1kHz Size: 0.386" L x 0.386" W (9.80mm x 9.80mm) Family Name: SDR1006 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 190 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.228" (5.80mm) Alternative Parts (Cross-Reference): 3621E560KT; SDR1006TTEB560K; SDR1006LTEB560K; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1247485-SDR1006-560KL
Series: SDR1006
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1.15A
Shielding: Unshielded
Inductance: 56μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 2.1A
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 7.5MHz
Test Frequency: 1kHz
Size: 0.386" L x 0.386" W (9.80mm x 9.80mm)
Family Name: SDR1006
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 190 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.228" (5.80mm)
Alternative Parts (Cross-Reference): 3621E560KT; SDR1006TTEB560K; SDR1006LTEB560K;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - SDR1006-560KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-560KLDKR-ND
Fixed Inductors SDR1006-560KLDKR-ND
56µH Unshielded Wirewound Inductor 1.15A 190mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 1.15A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-560KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-560KLTR-ND
Fixed Inductors SDR1006-560KLTR-ND
56µH Unshielded Wirewound Inductor 1.15A 190mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 1.15A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-560KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-560KLCT-ND
Fixed Inductors SDR1006-560KLCT-ND
56µH Unshielded Wirewound Inductor 1.15A 190mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 1.15A 190mOhm Max Nonstandard

Buy Now Datasheet
SMD 56UH 1.15A 190MOHM Inductor and Choke - 71-SDR1006-560KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 1.15A 190MOHM Inductor and Choke
71-SDR1006-560KL
SMD 56UH 1.15A 190MOHM Inductor and Choke 71-SDR1006-560KL
FIXED IND 56UH 1.15A 190MOHM SMD Product overview: SDR1006-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.15A, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.15A, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-560KL can be used for catalog matching and distributor lookup.

FIXED IND 56UH 1.15A 190MOHM SMD Product overview: SDR1006-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.15A, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.15A, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-560KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 56Uh, 2.1A, Smd; Inductance Bourns - 61J8369 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 56Uh, 2.1A, Smd; Inductance Bourns
61J8369
Inductor, Un-Shielded, 56Uh, 2.1A, Smd; Inductance Bourns 61J8369
INDUCTOR, UN-SHIELDED, 56UH, 2.1A, SMD; Inductance:56µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.1A; Product Range:SDR1006 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 56UH, 2.1A, SMD; Inductance:56µH; RMS Current (Irms):1.15A; Inductor Construction:Unshielded; Saturation Current (Isat):2.1A; Product Range:SDR1006 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 56Uh, 2.1A, Smd; Inductance Bourns - 83R8909 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 56Uh, 2.1A, Smd; Inductance Bourns
83R8909
Inductor, Un-Shielded, 56Uh, 2.1A, Smd; Inductance Bourns 83R8909
INDUCTOR, UN-SHIELDED, 56UH, 2.1A, SMD; Inductance:56µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.1A; Product Range:SDR1006 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 56UH, 2.1A, SMD; Inductance:56µH; RMS Current (Irms):1.15A; Inductor Construction:Unshielded; Saturation Current (Isat):2.1A; Product Range:SDR1006 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1247485-SDR1006-560KL SDR1006-560KLDKR-ND 71-SDR1006-560KL 61J8369
Product Name Fixed Inductors - SDR1006-560KL Fixed Inductors SMD 56UH 1.15A 190MOHM Inductor and Choke Inductor, Un-Shielded, 56Uh, 2.1A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-104450 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details