Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR1006-4R7ML

Description
Win Source Part Number: 1153143-SDR1006-4R7M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1006 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 33 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 36mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm) Alternative Parts (Cross-Reference): SDR1006-4R7ML.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR10064R7ML,SDR1006 -4R7MLTR,SDR1006-4R7 MLDKR,SDR1006-4R7ML- ND,SDR1006-4R7MLCT Base Product Number: SDR1006 Current - Saturation (Isat): 7.3A
Request a Quote Datasheet
Description
Win Source Part Number: 1153143-SDR1006-4R7M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1006 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 33 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 36mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm) Alternative Parts (Cross-Reference): SDR1006-4R7ML.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR10064R7ML,SDR1006 -4R7MLTR,SDR1006-4R7 MLDKR,SDR1006-4R7ML- ND,SDR1006-4R7MLCT Base Product Number: SDR1006 Current - Saturation (Isat): 7.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1153143-SDR1006-4R7ML
Inductors, Coils, Chokes - Fixed Inductors 1153143-SDR1006-4R7ML
Win Source Part Number: 1153143-SDR1006-4R7M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1006 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 33 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 36mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm) Alternative Parts (Cross-Reference): SDR1006-4R7ML.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR10064R7ML,SDR1006 -4R7MLTR,SDR1006-4R7 MLDKR,SDR1006-4R7ML- ND,SDR1006-4R7MLCT Base Product Number: SDR1006 Current - Saturation (Isat): 7.3A

Win Source Part Number: 1153143-SDR1006-4R7ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 33 @ 7.96MHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 36mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
Alternative Parts (Cross-Reference): SDR1006-4R7ML.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR10064R7ML,SDR1006-4R7MLTR,SDR1006-4R7MLDKR,SDR1006-4R7ML-ND,SDR1006-4R7MLCT
Base Product Number: SDR1006
Current - Saturation (Isat): 7.3A

Buy Now Datasheet
Fixed Inductors - SDR1006-4R7MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-4R7MLCT-ND
Fixed Inductors SDR1006-4R7MLCT-ND
4.7µH Unshielded Wirewound Inductor 4A 36mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 4A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-4R7MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-4R7MLDKR-ND
Fixed Inductors SDR1006-4R7MLDKR-ND
4.7µH Unshielded Wirewound Inductor 4A 36mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 4A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-4R7MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-4R7MLTR-ND
Fixed Inductors SDR1006-4R7MLTR-ND
4.7µH Unshielded Wirewound Inductor 4A 36mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 4A 36mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 4A 36 MOHM Inductor and Choke - 71-SDR1006-4R7ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 4A 36 MOHM Inductor and Choke
71-SDR1006-4R7ML
SMD 4.7UH 4A 36 MOHM Inductor and Choke 71-SDR1006-4R7ML
FIXED IND 4.7UH 4A 36 MOHM SMD Product overview: SDR1006-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-4R7ML can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 4A 36 MOHM SMD Product overview: SDR1006-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-4R7ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 4.7Uh, 7.3A, Smd; Inductance Bourns - 61J8364 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 4.7Uh, 7.3A, Smd; Inductance Bourns
61J8364
Inductor, Un-Shielded, 4.7Uh, 7.3A, Smd; Inductance Bourns 61J8364
INDUCTOR, UN-SHIELDED, 4.7UH, 7.3A, SMD; Inductance:4.7µH; RMS Current (Irms):4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7.3A; Product Range:SDR1006 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 4.7UH, 7.3A, SMD; Inductance:4.7µH; RMS Current (Irms):4A; Inductor Construction:Unshielded; Saturation Current (Isat):7.3A; Product Range:SDR1006 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1153143-SDR1006-4R7ML SDR1006-4R7MLCT-ND 71-SDR1006-4R7ML 61J8364
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 4.7UH 4A 36 MOHM Inductor and Choke Inductor, Un-Shielded, 4.7Uh, 7.3A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 1620241 - RS Components, Ltd.
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details