Bourns, Inc. Fixed Inductors SDR1006-472KL

Description
4.7mH Unshielded Inductor 100mA 18Ohm Max Nonstandard
Request a Quote Datasheet
Description
4.7mH Unshielded Inductor 100mA 18Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1006-472KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1006-472KLTR-ND
Fixed Inductors 118-SDR1006-472KLTR-ND
4.7mH Unshielded Inductor 100mA 18Ohm Max Nonstandard

4.7mH Unshielded Inductor 100mA 18Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1006-472KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1006-472KLCT-ND
Fixed Inductors 118-SDR1006-472KLCT-ND
4.7mH Unshielded Inductor 100mA 18Ohm Max Nonstandard

4.7mH Unshielded Inductor 100mA 18Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1006-472KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7MH 100MA 18 OHM SMD

FIXED IND 4.7MH 100MA 18 OHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274636-SDR1006-472KL
Inductors, Coils, Chokes - Fixed Inductors 1274636-SDR1006-472KL
Win Source Part Number: 1274636-SDR1006-472K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1006 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 4.7 mH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 32 @ 252kHz Frequency - Self Resonant: 800kHz Package / Case: Nonstandard DC Resistance (DCR): 18Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1006-472KLTR,-SDR 1006-472KL,SDR1006-4 72KLCT,-SDR1006-472K LCT,SDR1006472KL,-SD R1006-472KLTR Base Product Number: SDR1006 Current - Saturation (Isat): 240mA

Win Source Part Number: 1274636-SDR1006-472KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 4.7 mH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 32 @ 252kHz
Frequency - Self Resonant: 800kHz
Package / Case: Nonstandard
DC Resistance (DCR): 18Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1006-472KLTR,-SDR1006-472KL,SDR1006-472KLCT,-SDR1006-472KLCT,SDR1006472KL,-SDR1006-472KLTR
Base Product Number: SDR1006
Current - Saturation (Isat): 240mA

Buy Now Datasheet
SMD 4.7MH 100MA 18 OHM Inductor and Choke - 71-SDR1006-472KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7MH 100MA 18 OHM Inductor and Choke
71-SDR1006-472KL
SMD 4.7MH 100MA 18 OHM Inductor and Choke 71-SDR1006-472KL
FIXED IND 4.7MH 100MA 18 OHM SMD Product overview: SDR1006-472KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 100MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 100MA, 18 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-472KL can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 100MA 18 OHM SMD Product overview: SDR1006-472KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 100MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 100MA, 18 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-472KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 4.7Mh, 240Ma, Smd; Inductance Bourns - 61J8367 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 4.7Mh, 240Ma, Smd; Inductance Bourns
61J8367
Inductor, Un-Shielded, 4.7Mh, 240Ma, Smd; Inductance Bourns 61J8367
INDUCTOR, UN-SHIELDED, 4.7MH, 240MA, SMD; Inductance:4.7mH; RMS Current (Irms):100mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):240mA; Product Range:SDR1006 Series; DC Resistance Max:18ohm; Product Length:9.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 4.7MH, 240MA, SMD; Inductance:4.7mH; RMS Current (Irms):100mA; Inductor Construction:Unshielded; Saturation Current (Isat):240mA; Product Range:SDR1006 Series; DC Resistance Max:18ohm; Product Length:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 4.7Mh, 240Ma, Smd, Full Reel; Inductance Bourns - 79R7379 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 4.7Mh, 240Ma, Smd, Full Reel; Inductance Bourns
79R7379
Inductor, Un-Shielded, 4.7Mh, 240Ma, Smd, Full Reel; Inductance Bourns 79R7379
INDUCTOR, UN-SHIELDED, 4.7MH, 240MA, SMD, FULL REEL; Inductance:4.7mH; RMS Current (Irms):100mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):240mA; Product Range:SDR1006 Series; DC Resistance Max:18ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 4.7MH, 240MA, SMD, FULL REEL; Inductance:4.7mH; RMS Current (Irms):100mA; Inductor Construction:Unshielded; Saturation Current (Isat):240mA; Product Range:SDR1006 Series; DC Resistance Max:18ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1006-472KLTR-ND 1274636-SDR1006-472KL 71-SDR1006-472KL 61J8367
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7MH 100MA 18 OHM Inductor and Choke Inductor, Un-Shielded, 4.7Mh, 240Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Automotive 0.0062uH 250MHz 0.76A Inductor and Choke - 71-0402CS-6N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details