Bourns, Inc. SMD 47UH 1.25A 170MOHM Inductor and Choke SDR1006-470KL

Description
FIXED IND 47UH 1.25A 170MOHM SMD Product overview: SDR1006-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.25A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.25A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 1.25A 170MOHM SMD Product overview: SDR1006-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.25A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.25A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 1.25A 170MOHM Inductor and Choke - 71-SDR1006-470KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.25A 170MOHM Inductor and Choke
71-SDR1006-470KL
SMD 47UH 1.25A 170MOHM Inductor and Choke 71-SDR1006-470KL
FIXED IND 47UH 1.25A 170MOHM SMD Product overview: SDR1006-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.25A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.25A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-470KL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.25A 170MOHM SMD Product overview: SDR1006-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.25A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.25A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-470KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR1006-470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-470KLCT-ND
Fixed Inductors SDR1006-470KLCT-ND
47µH Unshielded Wirewound Inductor 1.25A 170mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.25A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-470KLTR-ND
Fixed Inductors SDR1006-470KLTR-ND
47µH Unshielded Wirewound Inductor 1.25A 170mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.25A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-470KLDKR-ND
Fixed Inductors SDR1006-470KLDKR-ND
47µH Unshielded Wirewound Inductor 1.25A 170mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.25A 170mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7271701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7271701
Surface Mount Inductors 7271701
Bourns SDR1006-470KL

Bourns SDR1006-470KL

Supplier's Site
Surface Mount Inductors - 7271701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7271701P
Surface Mount Inductors 7271701P
Bourns SDR1006-470KL

Bourns SDR1006-470KL

Supplier's Site
Surface Mount Inductors - 1728476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728476
Surface Mount Inductors 1728476
Bourns SDR1006-470KL

Bourns SDR1006-470KL

Supplier's Site
Inductor, Un-Shielded, 47Uh, 2.3A, Smd; Inductance Bourns - 61J8365 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 2.3A, Smd; Inductance Bourns
61J8365
Inductor, Un-Shielded, 47Uh, 2.3A, Smd; Inductance Bourns 61J8365
INDUCTOR, UN-SHIELDED, 47UH, 2.3A, SMD; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.3A; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm; Q Factor:20RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 2.3A, SMD; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshielded; Saturation Current (Isat):2.3A; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm; Q Factor:20RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 47Uh, 2.3A, Smd, Full Reel; Inductance Bourns - 83R8907 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 2.3A, Smd, Full Reel; Inductance Bourns
83R8907
Inductor, Un-Shielded, 47Uh, 2.3A, Smd, Full Reel; Inductance Bourns 83R8907
INDUCTOR, UN-SHIELDED, 47UH, 2.3A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.3A; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 2.3A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshielded; Saturation Current (Isat):2.3A; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr1006 Series, 47 H, 10%, Unshielded, 0.17 Ohm, 1.25 A Rohs Compliant Bourns - 23T1176 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1006 Series, 47 H, 10%, Unshielded, 0.17 Ohm, 1.25 A Rohs Compliant Bourns
23T1176
Surface Mount Power Inductor, Sdr1006 Series, 47 H, 10%, Unshielded, 0.17 Ohm, 1.25 A Rohs Compliant Bourns 23T1176
Surface Mount Power Inductor, SDR1006 Series, 47 H, 10%, Unshielded, 0.17 ohm, 1.25 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1006 Series, 47 H, 10%, Unshielded, 0.17 ohm, 1.25 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, 1.25A, 10%, Unshielded; Inductance Bourns - 38AC2316 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1.25A, 10%, Unshielded; Inductance Bourns
38AC2316
Inductor, 47Uh, 1.25A, 10%, Unshielded; Inductance Bourns 38AC2316
INDUCTOR, 47UH, 1.25A, 10%, UNSHIELDED; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.3A; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm; DC RoHS Compliant: Yes

INDUCTOR, 47UH, 1.25A, 10%, UNSHIELDED; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshielded; Saturation Current (Isat):2.3A; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1006-470KL SDR1006-470KLCT-ND 7271701 7271701P 61J8365 83R8907 23T1176
Product Name SMD 47UH 1.25A 170MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Un-Shielded, 47Uh, 2.3A, Smd; Inductance Bourns Inductor, Un-Shielded, 47Uh, 2.3A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sdr1006 Series, 47 H, 10%, Unshielded, 0.17 Ohm, 1.25 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 47 microH 47 microH 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - 2-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2400 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details