FIXED IND 39UH 1.35A 140 MOHM
39µH Unshielded Wirewound Inductor 1.35A 140mOhm Max Nonstandard
39µH Unshielded Wirewound Inductor 1.35A 140mOhm Max Nonstandard
FIXED IND 39UH 1.35A 140MOHM SMD Product overview: SDR1006-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1.35A, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1.35A, 140MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-390KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274637-SDR1006-390K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 39 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 140mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.35 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1006-390KL,-SDR1
Base Product Number: SDR1006
Current - Saturation (Isat): 2.6A
INDUCTOR, UN-SHIELDED, 39UH, 2.6A, SMD, FULL REEL; Inductance:39µH; RMS Current (Irms):1.35A; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR1006 Series, 39 H, 10%, Unshielded, 0.14 ohm, 1.35 A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR1006-390KLDKR-ND | 71-SDR1006-390KL | 1274637-SDR1006-390KL | 61J8361 | 06X7176 |
| Product Name | Fixed Inductors | SMD 39UH 1.35A 140MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Un-Shielded, 39Uh, 2.6A, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sdr1006 Series, 39 H, 10%, Unshielded, 0.14 Ohm, 1.35 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |