Bourns, Inc. Fixed Inductors SDR1006-331KL

Description
330µH Unshielded Inductor 520mA 1.15Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Inductor 520mA 1.15Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1006-331KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-331KLTR-ND
Fixed Inductors SDR1006-331KLTR-ND
330µH Unshielded Inductor 520mA 1.15Ohm Max Nonstandard

330µH Unshielded Inductor 520mA 1.15Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-331KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-331KLCT-ND
Fixed Inductors SDR1006-331KLCT-ND
330µH Unshielded Inductor 520mA 1.15Ohm Max Nonstandard

330µH Unshielded Inductor 520mA 1.15Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-331KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-331KLDKR-ND
Fixed Inductors SDR1006-331KLDKR-ND
330µH Unshielded Inductor 520mA 1.15Ohm Max Nonstandard

330µH Unshielded Inductor 520mA 1.15Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1201607-SDR1006-331KL
Inductors, Coils, Chokes - Fixed Inductors 1201607-SDR1006-331KL
Win Source Part Number: 1201607-SDR1006-331K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1006 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 3.2MHz Package / Case: Nonstandard DC Resistance (DCR): 1.15Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm) Alternative Parts (Cross-Reference): SDR-1006-331KL; SDR1006-331KL.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 520 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1006-331KLCT,SDR 1006-331KLTR,SDR1006 -331KLDKR,-SDR1006-3 31KLTR,SDR1006-331KL CT,-SDR1006-331KL-ND ,SDR1006-331KL-ND,SD R1006331KL,-SDR1006- 331KL Base Product Number: SDR1006 Current - Saturation (Isat): 850mA

Win Source Part Number: 1201607-SDR1006-331KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 3.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.15Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
Alternative Parts (Cross-Reference): SDR-1006-331KL; SDR1006-331KL.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 520 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1006-331KLCT,SDR1006-331KLTR,SDR1006-331KLDKR,-SDR1006-331KLTR,SDR1006-331KLCT,-SDR1006-331KL-ND,SDR1006-331KL-ND,SDR1006331KL,-SDR1006-331KL
Base Product Number: SDR1006
Current - Saturation (Isat): 850mA

Buy Now Datasheet
330UH 520MA 1.15OHM Inductor and Choke - 71-SDR1006-331KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 520MA 1.15OHM Inductor and Choke
71-SDR1006-331KL
330UH 520MA 1.15OHM Inductor and Choke 71-SDR1006-331KL
FIXED IND 330UH 520MA 1.15OHM SM Product overview: SDR1006-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 520MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 520MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-331KL can be used for catalog matching and distributor lookup.

FIXED IND 330UH 520MA 1.15OHM SM Product overview: SDR1006-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 520MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 520MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-331KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1006 Series, 330 H, 10%, Unshielded, 1.15 Ohm, 520 Ma Rohs Compliant Bourns - 23T1173 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1006 Series, 330 H, 10%, Unshielded, 1.15 Ohm, 520 Ma Rohs Compliant Bourns
23T1173
Surface Mount Power Inductor, Sdr1006 Series, 330 H, 10%, Unshielded, 1.15 Ohm, 520 Ma Rohs Compliant Bourns 23T1173
Surface Mount Power Inductor, SDR1006 Series, 330 H, 10%, Unshielded, 1.15 ohm, 520 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1006 Series, 330 H, 10%, Unshielded, 1.15 ohm, 520 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 330Uh, 0.52A, 10%, Unshielded; Inductance Bourns - 38AC2315 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 0.52A, 10%, Unshielded; Inductance Bourns
38AC2315
Inductor, 330Uh, 0.52A, 10%, Unshielded; Inductance Bourns 38AC2315
INDUCTOR, 330UH, 0.52A, 10%, UNSHIELDED; Inductance:330µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):850mA; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm; DC RoHS Compliant: Yes

INDUCTOR, 330UH, 0.52A, 10%, UNSHIELDED; Inductance:330µH; RMS Current (Irms):520mA; Inductor Construction:Unshielded; Saturation Current (Isat):850mA; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1006-331KLTR-ND 1201607-SDR1006-331KL 71-SDR1006-331KL 23T1173 38AC2315
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 330UH 520MA 1.15OHM Inductor and Choke Surface Mount Power Inductor, Sdr1006 Series, 330 H, 10%, Unshielded, 1.15 Ohm, 520 Ma Rohs Compliant Bourns Inductor, 330Uh, 0.52A, 10%, Unshielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2683JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details