Win Source Part Number: 1274645-SDR1006-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.2 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 35 @ 7.96MHz
Frequency - Self Resonant: 68MHz
Package / Case: Nonstandard
DC Resistance (DCR): 21mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.4 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1006-2R2MLCT,SDR1
Base Product Number: SDR1006
Current - Saturation (Isat): 10A
FIXED IND 2.2UH 5.4A 21 MOHM SMD Product overview: SDR1006-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 5.4A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 5.4A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-2R2ML can be used for catalog matching and distributor lookup.
2.2µH Unshielded Wirewound Inductor 5.4A 21mOhm Max Nonstandard
2.2µH Unshielded Wirewound Inductor 5.4A 21mOhm Max Nonstandard
2.2µH Unshielded Wirewound Inductor 5.4A 21mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 2.2UH, 10A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):5.4A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 2.2UH, 10A, SMD; Inductance:2.2µH; RMS Current (Irms):5.4A; Inductor Construction:Unshiel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274645-SDR1006-2R2ML | 71-SDR1006-2R2ML | SDR1006-2R2MLTR-ND | 79R7377 | 61J8350 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 2.2UH 5.4A 21 MOHM Inductor and Choke | Fixed Inductors | Inductor, Un-Shielded, 2.2Uh, 10A, Smd, Full Reel; Inductance Bourns | Inductor, Un-Shielded, 2.2Uh, 10A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke |