Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR1006-271KL

Description
Win Source Part Number: 1274638-SDR1006-271K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1006 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 270 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 3.5MHz Package / Case: Nonstandard DC Resistance (DCR): 970mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 570 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1006-271KL,-SDR1 006-271KLCT,SDR1006- 271KL,-SDR1006-271KL TR,SDR1006-271KLTR,S DR1006271KL,-SDR1006 -271KL,SDR1006-271KL CT Base Product Number: SDR1006 Current - Saturation (Isat): 1A
Request a Quote Datasheet
Description
Win Source Part Number: 1274638-SDR1006-271K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1006 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 270 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 3.5MHz Package / Case: Nonstandard DC Resistance (DCR): 970mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 570 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1006-271KL,-SDR1 006-271KLCT,SDR1006- 271KL,-SDR1006-271KL TR,SDR1006-271KLTR,S DR1006271KL,-SDR1006 -271KL,SDR1006-271KL CT Base Product Number: SDR1006 Current - Saturation (Isat): 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274638-SDR1006-271KL
Inductors, Coils, Chokes - Fixed Inductors 1274638-SDR1006-271KL
Win Source Part Number: 1274638-SDR1006-271K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1006 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 270 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 3.5MHz Package / Case: Nonstandard DC Resistance (DCR): 970mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 570 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1006-271KL,-SDR1 006-271KLCT,SDR1006- 271KL,-SDR1006-271KL TR,SDR1006-271KLTR,S DR1006271KL,-SDR1006 -271KL,SDR1006-271KL CT Base Product Number: SDR1006 Current - Saturation (Isat): 1A

Win Source Part Number: 1274638-SDR1006-271KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 270 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 3.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 970mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 570 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1006-271KL,-SDR1006-271KLCT,SDR1006-271KL,-SDR1006-271KLTR,SDR1006-271KLTR,SDR1006271KL,-SDR1006-271KL,SDR1006-271KLCT
Base Product Number: SDR1006
Current - Saturation (Isat): 1A

Buy Now Datasheet
Fixed Inductors - 118-SDR1006-271KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 270UH 570MA 970 MOHM

FIXED IND 270UH 570MA 970 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR1006-271KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1006-271KLTR-ND
Fixed Inductors 118-SDR1006-271KLTR-ND
270µH Unshielded Inductor 570mA 970mOhm Max Nonstandard

270µH Unshielded Inductor 570mA 970mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1006-271KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1006-271KLCT-ND
Fixed Inductors 118-SDR1006-271KLCT-ND
270µH Unshielded Inductor 570mA 970mOhm Max Nonstandard

270µH Unshielded Inductor 570mA 970mOhm Max Nonstandard

Buy Now Datasheet
270UH 570MA 970MOHM Inductor and Choke - 71-SDR1006-271KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270UH 570MA 970MOHM Inductor and Choke
71-SDR1006-271KL
270UH 570MA 970MOHM Inductor and Choke 71-SDR1006-271KL
FIXED IND 270UH 570MA 970MOHM SM Product overview: SDR1006-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 570MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 570MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-271KL can be used for catalog matching and distributor lookup.

FIXED IND 270UH 570MA 970MOHM SM Product overview: SDR1006-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 570MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 570MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-271KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 270Uh, 1A, Smd; Inductance Bourns - 61J8356 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 270Uh, 1A, Smd; Inductance Bourns
61J8356
Inductor, Un-Shielded, 270Uh, 1A, Smd; Inductance Bourns 61J8356
INDUCTOR, UN-SHIELDED, 270UH, 1A, SMD; Inductance:270µH; RMS Current (Irms):570mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:SDR1006 Series; DC Resistance Max:0.97ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 270UH, 1A, SMD; Inductance:270µH; RMS Current (Irms):570mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:SDR1006 Series; DC Resistance Max:0.97ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 270Uh, 1A, Smd; Inductance Bourns - 83R8901 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 270Uh, 1A, Smd; Inductance Bourns
83R8901
Inductor, Un-Shielded, 270Uh, 1A, Smd; Inductance Bourns 83R8901
INDUCTOR, UN-SHIELDED, 270UH, 1A, SMD; Inductance:270µH; RMS Current (Irms):570mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:SDR1006 Series; DC Resistance Max:0.97ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 270UH, 1A, SMD; Inductance:270µH; RMS Current (Irms):570mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:SDR1006 Series; DC Resistance Max:0.97ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274638-SDR1006-271KL 118-SDR1006-271KLDKR-ND 71-SDR1006-271KL 61J8356
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 270UH 570MA 970MOHM Inductor and Choke Inductor, Un-Shielded, 270Uh, 1A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details