27µH Unshielded Inductor 1.75A 110mOhm Max Nonstandard
27µH Unshielded Inductor 1.75A 110mOhm Max Nonstandard
27µH Unshielded Inductor 1.75A 110mOhm Max Nonstandard
FIXED IND 27UH 1.75A 110MOHM SMD Product overview: SDR1006-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.75A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.75A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-270KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1002426-SDR1006-270K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 27 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 2.52MHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 110mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.75 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1006-270KLDKR,-SD
Base Product Number: SDR1006
Current - Saturation (Isat): 3.4A
INDUCTOR, UN-SHIELDED, 27UH, 3.4A, SMD; Inductance:27µH; RMS Current (Irms):1.75A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 27UH, 3.4A, SMD, FULL REEL; Inductance:27µH; RMS Current (Irms):1.75A; Inductor Construction:Unshiel
FIXED IND 27UH 1.75A 110MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR1006-270KLTR-ND | 71-SDR1006-270KL | 7271707 | 1002426-SDR1006-270KL | 87W5983 | 61J8355 | SDR1006-270KL |
| Product Name | Fixed Inductors | SMD 27UH 1.75A 110MOHM Inductor and Choke | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Un-Shielded, 27Uh, 3.4A, Smd; Inductance Bourns | Inductor, Un-Shielded, 27Uh, 3.4A, Smd, Full Reel; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | |||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |