Manufacturer: Bourns Inc.
Win Source Part Number: 1247484-SDR1006-221K
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
FIXED IND 220UH 660MA 730MOHM SM Product overview: SDR1006-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 660MA, 730MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 660MA, 730MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-221KL can be used for catalog matching and distributor lookup.
Bourns SDR1006-221KL Power Inductor
220µH Unshielded Inductor 660mA 730mOhm Max Nonstandard
220µH Unshielded Inductor 660mA 730mOhm Max Nonstandard
220µH Unshielded Inductor 660mA 730mOhm Max Nonstandard
FIXED IND 220UH 660MA 730MOHM SM
660mA 220uH ±10% 1.1A - Power Inductors ROHS
INDUCTOR, UN-SHIELDED, 220UH, 1.1A, SMD; Inductance:220µH; RMS Current (Irms):660mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 220UH, 1.1A, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):660mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR1006 Series, 220 H, 10%, Unshielded, 0.73 ohm, 660 mA RoHS Compliant: Yes
INDUCTOR, 220UH, 0.66A, 10%, UNSHIELDED; Inductance:220µH; RMS Current (Irms):660mA; Inductor Construction:Unshiel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1247484-SDR1006-221KL | 71-SDR1006-221KL | 466297 | SDR1006-221KLTR-ND | SDR1006-221KL | SDR1006-221KL | 61J8353 | 83R8900 | 23T1169 |
| Product Name | Fixed Inductors - SDR1006-221KL | 220UH 660MA 730MOHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, Un-Shielded, 220Uh, 1.1A, Smd; Inductance Bourns | Inductor, Un-Shielded, 220Uh, 1.1A, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sdr1006 Series, 220 H, 10%, Unshielded, 0.73 Ohm, 660 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |||
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||||||
| Inductance Range | 220 microH | 220 microH | 220 microH | 220 microH | 220 microH | 220 microH |