Bourns, Inc. SMD 1.5UH 6.4A 18 MOHM Inductor and Choke SDR1006-1R5ML

Description
FIXED IND 1.5UH 6.4A 18 MOHM SMD Product overview: SDR1006-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.4A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.4A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-1R5ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 6.4A 18 MOHM SMD Product overview: SDR1006-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.4A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.4A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-1R5ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 6.4A 18 MOHM Inductor and Choke - 71-SDR1006-1R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 6.4A 18 MOHM Inductor and Choke
71-SDR1006-1R5ML
SMD 1.5UH 6.4A 18 MOHM Inductor and Choke 71-SDR1006-1R5ML
FIXED IND 1.5UH 6.4A 18 MOHM SMD Product overview: SDR1006-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.4A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.4A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-1R5ML can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 6.4A 18 MOHM SMD Product overview: SDR1006-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.4A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.4A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-1R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274651-SDR1006-1R5ML
Inductors, Coils, Chokes - Fixed Inductors 1274651-SDR1006-1R5ML
Win Source Part Number: 1274651-SDR1006-1R5M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1006 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 35 @ 7.96MHz Frequency - Self Resonant: 105MHz Package / Case: Nonstandard DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.4 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SDR1006-1R5MLCT,SDR1 006-1R5MLTR,SDR10061 R5ML,SDR1006-1R5ML,S DR1006-1R5MLDKR Base Product Number: SDR1006 Current - Saturation (Isat): 10A

Win Source Part Number: 1274651-SDR1006-1R5ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.5 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 35 @ 7.96MHz
Frequency - Self Resonant: 105MHz
Package / Case: Nonstandard
DC Resistance (DCR): 18mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.4 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SDR1006-1R5MLCT,SDR1006-1R5MLTR,SDR10061R5ML,SDR1006-1R5ML,SDR1006-1R5MLDKR
Base Product Number: SDR1006
Current - Saturation (Isat): 10A

Buy Now Datasheet
Fixed Inductors - SDR1006-1R5MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-1R5MLDKR-ND
Fixed Inductors SDR1006-1R5MLDKR-ND
1.5µH Unshielded Wirewound Inductor 6.4A 18mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 6.4A 18mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-1R5MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-1R5MLCT-ND
Fixed Inductors SDR1006-1R5MLCT-ND
1.5µH Unshielded Wirewound Inductor 6.4A 18mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 6.4A 18mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-1R5MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-1R5MLTR-ND
Fixed Inductors SDR1006-1R5MLTR-ND
1.5µH Unshielded Wirewound Inductor 6.4A 18mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 6.4A 18mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 1.5Uh, 10A, Smd; Inductance Bourns - 61J8338 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1.5Uh, 10A, Smd; Inductance Bourns
61J8338
Inductor, Un-Shielded, 1.5Uh, 10A, Smd; Inductance Bourns 61J8338
INDUCTOR, UN-SHIELDED, 1.5UH, 10A, SMD; Inductance:1.5µH; RMS Current (Irms):6.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):10A; Product Range:SDR1006 Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1.5UH, 10A, SMD; Inductance:1.5µH; RMS Current (Irms):6.4A; Inductor Construction:Unshielded; Saturation Current (Isat):10A; Product Range:SDR1006 Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 1.5Uh, 10A, Smd, Full Reel; Inductance Bourns - 83R8892 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1.5Uh, 10A, Smd, Full Reel; Inductance Bourns
83R8892
Inductor, Un-Shielded, 1.5Uh, 10A, Smd, Full Reel; Inductance Bourns 83R8892
INDUCTOR, UN-SHIELDED, 1.5UH, 10A, SMD, FULL REEL; Inductance:1.5µH; RMS Current (Irms):6.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):10A; Product Range:SDR1006 Series; DC Resistance Max:0.018ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1.5UH, 10A, SMD, FULL REEL; Inductance:1.5µH; RMS Current (Irms):6.4A; Inductor Construction:Unshielded; Saturation Current (Isat):10A; Product Range:SDR1006 Series; DC Resistance Max:0.018ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1006-1R5ML 1274651-SDR1006-1R5ML SDR1006-1R5MLDKR-ND 61J8338 83R8892
Product Name SMD 1.5UH 6.4A 18 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Un-Shielded, 1.5Uh, 10A, Smd; Inductance Bourns Inductor, Un-Shielded, 1.5Uh, 10A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details