Bourns, Inc. Fixed Inductors SDR1006-180ML

Description
18µH Unshielded Inductor 2.15A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Inductor 2.15A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1006-180MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-180MLCT-ND
Fixed Inductors SDR1006-180MLCT-ND
18µH Unshielded Inductor 2.15A 90mOhm Max Nonstandard

18µH Unshielded Inductor 2.15A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-180MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-180MLTR-ND
Fixed Inductors SDR1006-180MLTR-ND
18µH Unshielded Inductor 2.15A 90mOhm Max Nonstandard

18µH Unshielded Inductor 2.15A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-180MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-180MLDKR-ND
Fixed Inductors SDR1006-180MLDKR-ND
18µH Unshielded Inductor 2.15A 90mOhm Max Nonstandard

18µH Unshielded Inductor 2.15A 90mOhm Max Nonstandard

Buy Now Datasheet
SMD 18UH 2.15A 90 MOHM Inductor and Choke - 71-SDR1006-180ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 2.15A 90 MOHM Inductor and Choke
71-SDR1006-180ML
SMD 18UH 2.15A 90 MOHM Inductor and Choke 71-SDR1006-180ML
FIXED IND 18UH 2.15A 90 MOHM SMD Product overview: SDR1006-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2.15A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2.15A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-180ML can be used for catalog matching and distributor lookup.

FIXED IND 18UH 2.15A 90 MOHM SMD Product overview: SDR1006-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2.15A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2.15A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-180ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274647-SDR1006-180ML
Inductors, Coils, Chokes - Fixed Inductors 1274647-SDR1006-180ML
Win Source Part Number: 1274647-SDR1006-180M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1006 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 18 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.15 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1006-180ML,SDR100 6-180MLTR,SDR1006-18 0MLCT,-SDR1006-180ML CT,-SDR1006-180ML,-S DR1006-180MLTR,SDR10 06-180MLDKR,SDR10061 80ML,-SDR1006-180ML Base Product Number: SDR1006 Current - Saturation (Isat): 3.8A

Win Source Part Number: 1274647-SDR1006-180ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 18 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.15 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1006-180ML,SDR1006-180MLTR,SDR1006-180MLCT,-SDR1006-180MLCT,-SDR1006-180ML,-SDR1006-180MLTR,SDR1006-180MLDKR,SDR1006180ML,-SDR1006-180ML
Base Product Number: SDR1006
Current - Saturation (Isat): 3.8A

Buy Now Datasheet
Inductor, Un-Shielded, 18Uh, 3.8A, Smd; Inductance Bourns - 61J8348 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 18Uh, 3.8A, Smd; Inductance Bourns
61J8348
Inductor, Un-Shielded, 18Uh, 3.8A, Smd; Inductance Bourns 61J8348
INDUCTOR, UN-SHIELDED, 18UH, 3.8A, SMD; Inductance:18µH; RMS Current (Irms):2.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.8A; Product Range:SDR1006 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 18UH, 3.8A, SMD; Inductance:18µH; RMS Current (Irms):2.15A; Inductor Construction:Unshielded; Saturation Current (Isat):3.8A; Product Range:SDR1006 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 18Uh, 3.8A, Smd; Inductance Bourns - 83R8898 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 18Uh, 3.8A, Smd; Inductance Bourns
83R8898
Inductor, Un-Shielded, 18Uh, 3.8A, Smd; Inductance Bourns 83R8898
INDUCTOR, UN-SHIELDED, 18UH, 3.8A, SMD; Inductance:18µH; RMS Current (Irms):2.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.8A; Product Range:SDR1006 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 18UH, 3.8A, SMD; Inductance:18µH; RMS Current (Irms):2.15A; Inductor Construction:Unshielded; Saturation Current (Isat):3.8A; Product Range:SDR1006 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1006-180MLCT-ND 71-SDR1006-180ML 1274647-SDR1006-180ML 61J8348
Product Name Fixed Inductors SMD 18UH 2.15A 90 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 18Uh, 3.8A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8106-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details