Bourns, Inc. Fixed Inductors SDR1006-152KL

Description
1.5mH Unshielded Wirewound Inductor 190mA 5Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 190mA 5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1006-152KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-152KLDKR-ND
Fixed Inductors SDR1006-152KLDKR-ND
1.5mH Unshielded Wirewound Inductor 190mA 5Ohm Max Nonstandard

1.5mH Unshielded Wirewound Inductor 190mA 5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-152KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-152KLCT-ND
Fixed Inductors SDR1006-152KLCT-ND
1.5mH Unshielded Wirewound Inductor 190mA 5Ohm Max Nonstandard

1.5mH Unshielded Wirewound Inductor 190mA 5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-152KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-152KLTR-ND
Fixed Inductors SDR1006-152KLTR-ND
1.5mH Unshielded Wirewound Inductor 190mA 5Ohm Max Nonstandard

1.5mH Unshielded Wirewound Inductor 190mA 5Ohm Max Nonstandard

Buy Now Datasheet
SMD 1.5MH 190MA 5 OHM Inductor and Choke - 71-SDR1006-152KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5MH 190MA 5 OHM Inductor and Choke
71-SDR1006-152KL
SMD 1.5MH 190MA 5 OHM Inductor and Choke 71-SDR1006-152KL
FIXED IND 1.5MH 190MA 5 OHM SMD Product overview: SDR1006-152KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 190MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 190MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-152KL can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 190MA 5 OHM SMD Product overview: SDR1006-152KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 190MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 190MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-152KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 1.5Mh, 450Ma, Smd; Inductance Bourns - 61J8347 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1.5Mh, 450Ma, Smd; Inductance Bourns
61J8347
Inductor, Un-Shielded, 1.5Mh, 450Ma, Smd; Inductance Bourns 61J8347
INDUCTOR, UN-SHIELDED, 1.5MH, 450MA, SMD; Inductance:1.5mH; RMS Current (Irms):190mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):450mA; Product Range:SDR1006 Series; DC Resistance Max:5ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1.5MH, 450MA, SMD; Inductance:1.5mH; RMS Current (Irms):190mA; Inductor Construction:Unshielded; Saturation Current (Isat):450mA; Product Range:SDR1006 Series; DC Resistance Max:5ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 1.5Mh, 450Ma, Smd, Full Reel; Inductance Bourns - 79R7376 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1.5Mh, 450Ma, Smd, Full Reel; Inductance Bourns
79R7376
Inductor, Un-Shielded, 1.5Mh, 450Ma, Smd, Full Reel; Inductance Bourns 79R7376
INDUCTOR, UN-SHIELDED, 1.5MH, 450MA, SMD, FULL REEL; Inductance:1.5mH; RMS Current (Irms):190mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):450mA; Product Range:SDR1006 Series; DC Resistance Max:5ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1.5MH, 450MA, SMD, FULL REEL; Inductance:1.5mH; RMS Current (Irms):190mA; Inductor Construction:Unshielded; Saturation Current (Isat):450mA; Product Range:SDR1006 Series; DC Resistance Max:5ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1006-152KLDKR-ND 71-SDR1006-152KL 61J8347 79R7376
Product Name Fixed Inductors SMD 1.5MH 190MA 5 OHM Inductor and Choke Inductor, Un-Shielded, 1.5Mh, 450Ma, Smd; Inductance Bourns Inductor, Un-Shielded, 1.5Mh, 450Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers