Manufacturer: Bourns Inc.
Win Source Part Number: 1095090-SDR1006-151K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 780mA
Inductance: 150μH
Height - Seated (Max): 0.228" (5.80mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.4A
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 4.5MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 470 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
FIXED IND 150UH 780MA 470MOHM SM Product overview: SDR1006-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 780MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 780MA, 470MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-151KL can be used for catalog matching and distributor lookup.
150µH Unshielded Wirewound Inductor 780mA 470mOhm Max Nonstandard
150µH Unshielded Wirewound Inductor 780mA 470mOhm Max Nonstandard
150µH Unshielded Wirewound Inductor 780mA 470mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 150UH, 1.4A, SMD; Inductance:150µH; RMS Current (Irms):780mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR1006 Series, 150 H, 10%, Unshielded, 0.47 ohm, 780 mA RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1095090-SDR1006-151KL | 71-SDR1006-151KL | SDR1006-151KLCT-ND | 83R8897 | 23T1165 |
| Product Name | Fixed Inductors - SDR1006-151KL | 150UH 780MA 470MOHM Inductor and Choke | Fixed Inductors | Inductor, Un-Shielded, 150Uh, 1.4A, Smd; Inductance Bourns | Surface Mount Power Inductor, Sdr1006 Series, 150 H, 10%, Unshielded, 0.47 Ohm, 780 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke |