15µH Unshielded Wirewound Inductor 2.25A 80mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 2.25A 80mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 2.25A 80mOhm Max Nonstandard
Win Source Part Number: 1274648-SDR1006-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 80mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.25 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1006-150MLDKR,-SD
Base Product Number: SDR1006
Current - Saturation (Isat): 4A
FIXED IND 15UH 2.25A 80 MOHM SMD Product overview: SDR1006-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.25A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.25A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-150ML can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 15UH, 4A, SMD; Inductance:15µH; RMS Current (Irms):2.25A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 15UH, 4A, SMD; Inductance:15µH; RMS Current (Irms):2.25A; Inductor Construction:Unshiel
FIXED IND 15UH 2.25A 80 MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR1006-150MLTR-ND | 1274648-SDR1006-150ML | 71-SDR1006-150ML | 61J8345 | SDR1006-150ML |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 15UH 2.25A 80 MOHM Inductor and Choke | Inductor, Un-Shielded, 15Uh, 4A, Smd; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |