FIXED IND 120UH 890MA 400MOHM SM Product overview: SDR1006-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 890MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 890MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-121KL can be used for catalog matching and distributor lookup.
120µH Unshielded Inductor 890mA 400mOhm Max Nonstandard
120µH Unshielded Inductor 890mA 400mOhm Max Nonstandard
120µH Unshielded Inductor 890mA 400mOhm Max Nonstandard
Win Source Part Number: 1274649-SDR1006-121K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 120 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 400mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 890 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1006-121KL,-SDR1
Base Product Number: SDR1006
Current - Saturation (Isat): 1.5A
INDUCTOR, UN-SHIELDED, 120UH, 1.5A, SMD; Inductance:120µH; RMS Current (Irms):890mA; Inductor Construction:Unshiel
INDUCTOR, 120UH, 890MA, 10%, SMD; Inductance:120µH; RMS Current (Irms):890mA; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR1006-121KL | SDR1006-121KLCT-ND | 1274649-SDR1006-121KL | 87W5981 | 96Y6012 |
| Product Name | 120UH 890MA 400MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Un-Shielded, 120Uh, 1.5A, Smd; Inductance Bourns | Inductor, 120Uh, 890Ma, 10%, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Inductance Range | 120 microH | 120 microH | 120 microH | 120 microH |