Bourns, Inc. Inductor, Un-Shielded, 120Uh, 1.5A, Smd, Full Reel; Inductance Bourns SDR1006-121KL.

Description
INDUCTOR, UN-SHIELDED, 120UH, 1.5A, SMD, FULL REEL; Inductance:120µH; RMS Current (Irms):890mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.5A; Product Range:SDR1006 Series; DC Resistance Max:0.4ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 120UH, 1.5A, SMD, FULL REEL; Inductance:120µH; RMS Current (Irms):890mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.5A; Product Range:SDR1006 Series; DC Resistance Max:0.4ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 120Uh, 1.5A, Smd, Full Reel; Inductance Bourns - 30AC0034 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 120Uh, 1.5A, Smd, Full Reel; Inductance Bourns
30AC0034
Inductor, Un-Shielded, 120Uh, 1.5A, Smd, Full Reel; Inductance Bourns 30AC0034
INDUCTOR, UN-SHIELDED, 120UH, 1.5A, SMD, FULL REEL; Inductance:120µH; RMS Current (Irms):890mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.5A; Product Range:SDR1006 Series; DC Resistance Max:0.4ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 120UH, 1.5A, SMD, FULL REEL; Inductance:120µH; RMS Current (Irms):890mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.5A; Product Range:SDR1006 Series; DC Resistance Max:0.4ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 30AC0034
Product Name Inductor, Un-Shielded, 120Uh, 1.5A, Smd, Full Reel; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 120 microH
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27000 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details