Bourns, Inc. SMD 12UH 2.45A 70 MOHM Inductor and Choke SDR1006-120ML

Description
FIXED IND 12UH 2.45A 70 MOHM SMD Product overview: SDR1006-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 2.45A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 2.45A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-120ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 2.45A 70 MOHM SMD Product overview: SDR1006-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 2.45A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 2.45A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-120ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12UH 2.45A 70 MOHM Inductor and Choke - 71-SDR1006-120ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 2.45A 70 MOHM Inductor and Choke
71-SDR1006-120ML
SMD 12UH 2.45A 70 MOHM Inductor and Choke 71-SDR1006-120ML
FIXED IND 12UH 2.45A 70 MOHM SMD Product overview: SDR1006-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 2.45A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 2.45A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-120ML can be used for catalog matching and distributor lookup.

FIXED IND 12UH 2.45A 70 MOHM SMD Product overview: SDR1006-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 2.45A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 2.45A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-120ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274650-SDR1006-120ML
Inductors, Coils, Chokes - Fixed Inductors 1274650-SDR1006-120ML
Win Source Part Number: 1274650-SDR1006-120M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1006 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 12 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.45 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1006120ML,-SDR100 6-120ML,SDR1006-120M LCT,-SDR1006-120ML,S DR1006-120MLDKR,-SDR 1006-120MLTR,SDR1006 -120MLTR,-SDR1006-12 0MLCT,SDR1006-120ML Base Product Number: SDR1006 Current - Saturation (Isat): 4.5A

Win Source Part Number: 1274650-SDR1006-120ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 12 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.45 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1006120ML,-SDR1006-120ML,SDR1006-120MLCT,-SDR1006-120ML,SDR1006-120MLDKR,-SDR1006-120MLTR,SDR1006-120MLTR,-SDR1006-120MLCT,SDR1006-120ML
Base Product Number: SDR1006
Current - Saturation (Isat): 4.5A

Buy Now Datasheet
Fixed Inductors - SDR1006-120MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-120MLDKR-ND
Fixed Inductors SDR1006-120MLDKR-ND
12µH Unshielded Inductor 2.45A 70mOhm Max Nonstandard

12µH Unshielded Inductor 2.45A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-120MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-120MLCT-ND
Fixed Inductors SDR1006-120MLCT-ND
12µH Unshielded Inductor 2.45A 70mOhm Max Nonstandard

12µH Unshielded Inductor 2.45A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-120MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-120MLTR-ND
Fixed Inductors SDR1006-120MLTR-ND
12µH Unshielded Inductor 2.45A 70mOhm Max Nonstandard

12µH Unshielded Inductor 2.45A 70mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr1006 Series, 12 H, 20%, Unshielded, 0.07 Ohm, 2.45 A Rohs Compliant Bourns - 06X7170 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1006 Series, 12 H, 20%, Unshielded, 0.07 Ohm, 2.45 A Rohs Compliant Bourns
06X7170
Surface Mount Power Inductor, Sdr1006 Series, 12 H, 20%, Unshielded, 0.07 Ohm, 2.45 A Rohs Compliant Bourns 06X7170
Surface Mount Power Inductor, SDR1006 Series, 12 H, 20%, Unshielded, 0.07 ohm, 2.45 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1006 Series, 12 H, 20%, Unshielded, 0.07 ohm, 2.45 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1006-120ML 1274650-SDR1006-120ML SDR1006-120MLDKR-ND 06X7170
Product Name SMD 12UH 2.45A 70 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Sdr1006 Series, 12 H, 20%, Unshielded, 0.07 Ohm, 2.45 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 12 microH 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-N50 016008C-N50XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details