Bourns, Inc. Fixed Inductors - SDR1006-102KL SDR1006-102KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 894070-SDR1006-102KL Series: SDR1006 Operating Temperature Range: -40°C ~ 125°C Features: 1 mH Unshielded Wirewound Inductor 230 mA 3.1Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1006 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR1006-102KLCT, -SDR1006-102KLCT, SDR1006-102KLTR, SDR1006102KL, -SDR1006-102KL, -SDR1006-102KLTR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 894070-SDR1006-102KL Series: SDR1006 Operating Temperature Range: -40°C ~ 125°C Features: 1 mH Unshielded Wirewound Inductor 230 mA 3.1Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1006 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR1006-102KLCT, -SDR1006-102KLCT, SDR1006-102KLTR, SDR1006102KL, -SDR1006-102KL, -SDR1006-102KLTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR1006-102KL
894070-SDR1006-102KL
Fixed Inductors - SDR1006-102KL 894070-SDR1006-102KL
Manufacturer: Bourns Inc. Win Source Part Number: 894070-SDR1006-102KL Series: SDR1006 Operating Temperature Range: -40°C ~ 125°C Features: 1 mH Unshielded Wirewound Inductor 230 mA 3.1Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1006 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR1006-102KLCT, -SDR1006-102KLCT, SDR1006-102KLTR, SDR1006102KL, -SDR1006-102KL, -SDR1006-102KLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 894070-SDR1006-102KL
Series: SDR1006
Operating Temperature Range: -40°C ~ 125°C
Features: 1 mH Unshielded Wirewound Inductor 230 mA 3.1Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1006
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR1006-102KLCT, -SDR1006-102KLCT, SDR1006-102KLTR, SDR1006102KL, -SDR1006-102KL, -SDR1006-102KLTR

Buy Now Datasheet
SMD 1MH 230MA 3.1 OHM Inductor and Choke - 71-SDR1006-102KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 230MA 3.1 OHM Inductor and Choke
71-SDR1006-102KL
SMD 1MH 230MA 3.1 OHM Inductor and Choke 71-SDR1006-102KL
FIXED IND 1MH 230MA 3.1 OHM SMD Product overview: SDR1006-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 230MA, 3.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 230MA, 3.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-102KL can be used for catalog matching and distributor lookup.

FIXED IND 1MH 230MA 3.1 OHM SMD Product overview: SDR1006-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 230MA, 3.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 230MA, 3.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-102KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1006-102KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1006-102KLCT-ND
Fixed Inductors 118-SDR1006-102KLCT-ND
1mH Unshielded Wirewound Inductor 230mA 3.1Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 230mA 3.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1006-102KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1006-102KLTR-ND
Fixed Inductors 118-SDR1006-102KLTR-ND
1mH Unshielded Wirewound Inductor 230mA 3.1Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 230mA 3.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1006-102KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 230MA 3.1 OHM SMD

FIXED IND 1MH 230MA 3.1 OHM SMD

Buy Now Datasheet
Inductor, Un-Shielded, 1Mh, 530Ma, Smd, Full Reel; Inductance Bourns - 83R8895 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Mh, 530Ma, Smd, Full Reel; Inductance Bourns
83R8895
Inductor, Un-Shielded, 1Mh, 530Ma, Smd, Full Reel; Inductance Bourns 83R8895
INDUCTOR, UN-SHIELDED, 1MH, 530MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):230mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):530mA; Product Range:SDR1006 Series; DC Resistance Max:3.1ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1MH, 530MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):230mA; Inductor Construction:Unshielded; Saturation Current (Isat):530mA; Product Range:SDR1006 Series; DC Resistance Max:3.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 1Mh, 0.23A, Unshielded; Inductance Bourns - 99AC4310 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Mh, 0.23A, Unshielded; Inductance Bourns
99AC4310
Power Inductor, 1Mh, 0.23A, Unshielded; Inductance Bourns 99AC4310
POWER INDUCTOR, 1MH, 0.23A, UNSHIELDED; Inductance:1mH; RMS Current (Irms):230mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):530mA; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm; DC RoHS Compliant: Yes

POWER INDUCTOR, 1MH, 0.23A, UNSHIELDED; Inductance:1mH; RMS Current (Irms):230mA; Inductor Construction:Unshielded; Saturation Current (Isat):530mA; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 894070-SDR1006-102KL 71-SDR1006-102KL 118-SDR1006-102KLCT-ND 83R8895 99AC4310
Product Name Fixed Inductors - SDR1006-102KL SMD 1MH 230MA 3.1 OHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 1Mh, 530Ma, Smd, Full Reel; Inductance Bourns Power Inductor, 1Mh, 0.23A, Unshielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1000 microH 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details