Bourns, Inc. Fixed Inductors - SDR1006-100ML SDR1006-100ML

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1095089-SDR1006-100M L Packaging: Reel - TR Type: Wirewound Current Rating: 2.6A Inductance: 10μH Height - Seated (Max): 0.228" (5.80mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 5.1A Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 21MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1095089-SDR1006-100M L Packaging: Reel - TR Type: Wirewound Current Rating: 2.6A Inductance: 10μH Height - Seated (Max): 0.228" (5.80mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 5.1A Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 21MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR1006-100ML
1095089-SDR1006-100ML
Fixed Inductors - SDR1006-100ML 1095089-SDR1006-100ML
Manufacturer: Bourns Inc. Win Source Part Number: 1095089-SDR1006-100M L Packaging: Reel - TR Type: Wirewound Current Rating: 2.6A Inductance: 10μH Height - Seated (Max): 0.228" (5.80mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 5.1A Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 21MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1095089-SDR1006-100ML
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.6A
Inductance: 10μH
Height - Seated (Max): 0.228" (5.80mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 5.1A
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 21MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 10UH 2.6A 60 MOHM Inductor and Choke - 71-SDR1006-100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.6A 60 MOHM Inductor and Choke
71-SDR1006-100ML
SMD 10UH 2.6A 60 MOHM Inductor and Choke 71-SDR1006-100ML
FIXED IND 10UH 2.6A 60 MOHM SMD Product overview: SDR1006-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.6A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.6A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-100ML can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.6A 60 MOHM SMD Product overview: SDR1006-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.6A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.6A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR1006-100MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-100MLTR-ND
Fixed Inductors SDR1006-100MLTR-ND
10µH Unshielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-100MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-100MLCT-ND
Fixed Inductors SDR1006-100MLCT-ND
10µH Unshielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-100MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-100MLDKR-ND
Fixed Inductors SDR1006-100MLDKR-ND
10µH Unshielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard

Buy Now Datasheet
Inductor;Filter;Ind 10uH;Tol +/-20%;Cur2.6A;SMT;Case 1006;DCR 0.06 Ohms - 70153529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 10uH;Tol +/-20%;Cur2.6A;SMT;Case 1006;DCR 0.06 Ohms
70153529
Inductor;Filter;Ind 10uH;Tol +/-20%;Cur2.6A;SMT;Case 1006;DCR 0.06 Ohms 70153529
Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersL CD TVsCar Radios

Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersLCD TVsCar Radios

Supplier's Site
Surface Mount Power Inductor, Sdr1006 Series, 10 H, 20%, Unshielded, 0.06 Ohm, 2.6 A Rohs Compliant Bourns - 23T1161 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1006 Series, 10 H, 20%, Unshielded, 0.06 Ohm, 2.6 A Rohs Compliant Bourns
23T1161
Surface Mount Power Inductor, Sdr1006 Series, 10 H, 20%, Unshielded, 0.06 Ohm, 2.6 A Rohs Compliant Bourns 23T1161
Surface Mount Power Inductor, SDR1006 Series, 10 H, 20%, Unshielded, 0.06 ohm, 2.6 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1006 Series, 10 H, 20%, Unshielded, 0.06 ohm, 2.6 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 10Uh, 5.1A, Smd; Inductance Bourns - 61J8339 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 5.1A, Smd; Inductance Bourns
61J8339
Inductor, Un-Shielded, 10Uh, 5.1A, Smd; Inductance Bourns 61J8339
INDUCTOR, UN-SHIELDED, 10UH, 5.1A, SMD; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.1A; Product Range:SDR1006 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 5.1A, SMD; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Unshielded; Saturation Current (Isat):5.1A; Product Range:SDR1006 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 10Uh, 5.1A, Smd, Full Reel; Inductance Bourns - 79R7375 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 5.1A, Smd, Full Reel; Inductance Bourns
79R7375
Inductor, Un-Shielded, 10Uh, 5.1A, Smd, Full Reel; Inductance Bourns 79R7375
INDUCTOR, UN-SHIELDED, 10UH, 5.1A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.1A; Product Range:SDR1006 Series; DC Resistance Max:0.06ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 5.1A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2.6A; Inductor Construction:Unshielded; Saturation Current (Isat):5.1A; Product Range:SDR1006 Series; DC Resistance Max:0.06ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1095089-SDR1006-100ML 71-SDR1006-100ML SDR1006-100MLTR-ND 70153529 23T1161 61J8339 79R7375
Product Name Fixed Inductors - SDR1006-100ML SMD 10UH 2.6A 60 MOHM Inductor and Choke Fixed Inductors Inductor;Filter;Ind 10uH;Tol +/-20%;Cur2.6A;SMT;Case 1006;DCR 0.06 Ohms Surface Mount Power Inductor, Sdr1006 Series, 10 H, 20%, Unshielded, 0.06 Ohm, 2.6 A Rohs Compliant Bourns Inductor, Un-Shielded, 10Uh, 5.1A, Smd; Inductance Bourns Inductor, Un-Shielded, 10Uh, 5.1A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke Filter
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2-2176797-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details