Win Source Part Number: 1274639-SDR1006-100K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 21MHz
Package / Case: Nonstandard
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1006-100KL,-SDR10
Base Product Number: SDR1006
Current - Saturation (Isat): 5.1A
FIXED IND 10UH 2.6A 60 MOHM SMD Product overview: SDR1006-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.6A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.6A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-100KL can be used for catalog matching and distributor lookup.
10µH Unshielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard
FIXED IND 10UH 2.6A 60 MOHM SMD
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7980990 | 1274639-SDR1006-100KL | 71-SDR1006-100KL | 118-SDR1006-100KLCT-ND |
| Product Name | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 10UH 2.6A 60 MOHM Inductor and Choke | Fixed Inductors |
| Technology | Wirewound | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 10 microH | 10 microH | 10 microH | |
| DCR | 0.0600 ohms | 0.0600 ohms | 0.0600 ohms | |
| Rated DC Current | 2600 milliamps | 2600 milliamps | 5100 milliamps |