Bourns, Inc. SMD 8.5A 6 MOHM Inductor and Choke SDR1005-R68ML

Description
FIXED IND 680NH 8.5A 6 MOHM SMD Product overview: SDR1005-R68ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5A, 6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.5A, 6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-R68ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 8.5A 6 MOHM SMD Product overview: SDR1005-R68ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5A, 6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.5A, 6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-R68ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.5A 6 MOHM Inductor and Choke - 71-SDR1005-R68ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.5A 6 MOHM Inductor and Choke
71-SDR1005-R68ML
SMD 8.5A 6 MOHM Inductor and Choke 71-SDR1005-R68ML
FIXED IND 680NH 8.5A 6 MOHM SMD Product overview: SDR1005-R68ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5A, 6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.5A, 6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-R68ML can be used for catalog matching and distributor lookup.

FIXED IND 680NH 8.5A 6 MOHM SMD Product overview: SDR1005-R68ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5A, 6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.5A, 6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-R68ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1005-R68MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1005-R68MLTR-ND
Fixed Inductors 118-SDR1005-R68MLTR-ND
680nH Unshielded Wirewound Inductor 8.5A 6mOhm Max Nonstandard

680nH Unshielded Wirewound Inductor 8.5A 6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1005-R68MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1005-R68MLCT-ND
Fixed Inductors 118-SDR1005-R68MLCT-ND
FIXED IND 680NH 8.5A 6 MOHM SMD

FIXED IND 680NH 8.5A 6 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1175821-SDR1005-R68ML
Inductors, Coils, Chokes - Fixed Inductors 1175821-SDR1005-R68ML
Win Source Part Number: 1175821-SDR1005-R68M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 680 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 26 @ 7.96MHz Frequency - Self Resonant: 160MHz Package / Case: Nonstandard DC Resistance (DCR): 6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Alternative Parts (Cross-Reference): SDR1005R68ML; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1005 Current - Saturation (Isat): 9.5A

Win Source Part Number: 1175821-SDR1005-R68ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 680 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 26 @ 7.96MHz
Frequency - Self Resonant: 160MHz
Package / Case: Nonstandard
DC Resistance (DCR): 6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Alternative Parts (Cross-Reference): SDR1005R68ML;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1005
Current - Saturation (Isat): 9.5A

Buy Now Datasheet
Inductor, 680Nh, 8.5A, ±20%; Inductance Bourns - 79R7369 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, 8.5A, ±20%; Inductance Bourns
79R7369
Inductor, 680Nh, 8.5A, ±20%; Inductance Bourns 79R7369
INDUCTOR, 680NH, 8.5A, ±20%; Inductance:680nH; Inductance Tolerance:± 20%; DC Resistance Max:6000µohm; Q Factor:26; DC Current Rating:8.5A; Self Resonant Frequency:160MHz; Q Test Frequency:7.96MHz; Inductor Case Style:SMD RoHS Compliant: Yes

INDUCTOR, 680NH, 8.5A, ±20%; Inductance:680nH; Inductance Tolerance:± 20%; DC Resistance Max:6000µohm; Q Factor:26; DC Current Rating:8.5A; Self Resonant Frequency:160MHz; Q Test Frequency:7.96MHz; Inductor Case Style:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 680Nh, 9.5A, Smd; Inductance Bourns - 14P7093 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 680Nh, 9.5A, Smd; Inductance Bourns
14P7093
Inductor, Un-Shielded, 680Nh, 9.5A, Smd; Inductance Bourns 14P7093
INDUCTOR, UN-SHIELDED, 680NH, 9.5A, SMD; Inductance:680nH; RMS Current (Irms):8.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):9.5A; Product Range:SDR1005 Series; DC Resistance Max:0.006ohm; Product Length:12.7mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 680NH, 9.5A, SMD; Inductance:680nH; RMS Current (Irms):8.5A; Inductor Construction:Unshielded; Saturation Current (Isat):9.5A; Product Range:SDR1005 Series; DC Resistance Max:0.006ohm; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1005-R68ML 118-SDR1005-R68MLTR-ND 1175821-SDR1005-R68ML 79R7369 14P7093
Product Name SMD 8.5A 6 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 680Nh, 8.5A, ±20%; Inductance Bourns Inductor, Un-Shielded, 680Nh, 9.5A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 0.6800 microH 0.6800 microH 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers