FIXED IND 8.2MH 110MA 34 OHM SMD Product overview: SDR1005-822KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2MH, 110MA, 34 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2MH, 110MA, 34 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-822KL can be used for catalog matching and distributor lookup.
FIXED IND 8.2MH 110MA 34 OHM SMD
8.2mH Unshielded Wirewound Inductor 110mA 34Ohm Max Nonstandard
8.2mH Unshielded Wirewound Inductor 110mA 34Ohm Max Nonstandard
FIXED IND 8.2MH 110MA 34 OHM SMD
Surface Mount Power Inductor, SDR1005 Series, 8.2 mH, 10%, Unshielded, 34 ohm, 110 mA RoHS Compliant: Yes
Surface Mount Power Inductor, SDR1005 Series, 8.2 mH, 10%, Unshielded, 34 ohm, 110 mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR1005-822KL | 118-SDR1005-822KLDKR-ND | SDR1005-822KL | 61J8337 |
| Product Name | SMD 8.2MH 110MA 34 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Sdr1005 Series, 8.2 Mh, 10%, Unshielded, 34 Ohm, 110 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 8200 microH | 8200 microH |