Bourns, Inc. Fixed Inductors SDR1005-6R8ML

Description
6.8µH Unshielded Inductor 3.4A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Inductor 3.4A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1005-6R8MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1005-6R8MLTR-ND
Fixed Inductors 118-SDR1005-6R8MLTR-ND
6.8µH Unshielded Inductor 3.4A 30mOhm Max Nonstandard

6.8µH Unshielded Inductor 3.4A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1005-6R8MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1005-6R8MLCT-ND
Fixed Inductors 118-SDR1005-6R8MLCT-ND
6.8µH Unshielded Inductor 3.4A 30mOhm Max Nonstandard

6.8µH Unshielded Inductor 3.4A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1005-6R8MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 3.4A 30 MOHM SMD

FIXED IND 6.8UH 3.4A 30 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274676-SDR1005-6R8ML
Inductors, Coils, Chokes - Fixed Inductors 1274676-SDR1005-6R8ML
Win Source Part Number: 1274676-SDR1005-6R8M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 6.8 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 56 @ 2MHz Frequency - Self Resonant: 31MHz Package / Case: Nonstandard DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1005-6R8MLCT,SDR 1005-6R8MLTR,-SDR100 5-6R8MLTR,-SDR1005-6 R8ML,SDR1005-6R8MLCT ,SDR1005-6R8ML,SDR10 056R8ML,-SDR1005-6R8 ML Base Product Number: SDR1005 Current - Saturation (Isat): 4.5A

Win Source Part Number: 1274676-SDR1005-6R8ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 6.8 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 56 @ 2MHz
Frequency - Self Resonant: 31MHz
Package / Case: Nonstandard
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1005-6R8MLCT,SDR1005-6R8MLTR,-SDR1005-6R8MLTR,-SDR1005-6R8ML,SDR1005-6R8MLCT,SDR1005-6R8ML,SDR10056R8ML,-SDR1005-6R8ML
Base Product Number: SDR1005
Current - Saturation (Isat): 4.5A

Buy Now Datasheet
SMD 6.8UH 3.4A 30 MOHM Inductor and Choke - 71-SDR1005-6R8ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 3.4A 30 MOHM Inductor and Choke
71-SDR1005-6R8ML
SMD 6.8UH 3.4A 30 MOHM Inductor and Choke 71-SDR1005-6R8ML
FIXED IND 6.8UH 3.4A 30 MOHM SMD Product overview: SDR1005-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.4A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.4A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-6R8ML can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 3.4A 30 MOHM SMD Product overview: SDR1005-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.4A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.4A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-6R8ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 6.8Uh, 4.5A, Smd; Inductance Bourns - 61J8332 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 6.8Uh, 4.5A, Smd; Inductance Bourns
61J8332
Inductor, Un-Shielded, 6.8Uh, 4.5A, Smd; Inductance Bourns 61J8332
INDUCTOR, UN-SHIELDED, 6.8UH, 4.5A, SMD; Inductance:6.8µH; RMS Current (Irms):3.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.5A; Product Range:SDR1005 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 6.8UH, 4.5A, SMD; Inductance:6.8µH; RMS Current (Irms):3.4A; Inductor Construction:Unshielded; Saturation Current (Isat):4.5A; Product Range:SDR1005 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 6.8Uh, 4.5A, Smd; Inductance Bourns - 83R8889 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 6.8Uh, 4.5A, Smd; Inductance Bourns
83R8889
Inductor, Un-Shielded, 6.8Uh, 4.5A, Smd; Inductance Bourns 83R8889
INDUCTOR, UN-SHIELDED, 6.8UH, 4.5A, SMD; Inductance:6.8µH; RMS Current (Irms):3.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.5A; Product Range:SDR1005 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 6.8UH, 4.5A, SMD; Inductance:6.8µH; RMS Current (Irms):3.4A; Inductor Construction:Unshielded; Saturation Current (Isat):4.5A; Product Range:SDR1005 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1005-6R8MLTR-ND 1274676-SDR1005-6R8ML 71-SDR1005-6R8ML 61J8332
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 6.8UH 3.4A 30 MOHM Inductor and Choke Inductor, Un-Shielded, 6.8Uh, 4.5A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-36274532261R8MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details