Bourns, Inc. Fixed Inductors SDR1005-6R8M

Description
6.8µH Unshielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1005-6R8M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-6R8M-ND
Fixed Inductors SDR1005-6R8M-ND
6.8µH Unshielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274655-SDR1005-6R8M
Inductors, Coils, Chokes - Fixed Inductors 1274655-SDR1005-6R8M
Win Source Part Number: 1274655-SDR1005-6R8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 6.8 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 56 @ 2MHz Frequency - Self Resonant: 31MHz Package / Case: Nonstandard DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1005 Product Status: Obsolete Current - Saturation (Isat): 4.5A

Win Source Part Number: 1274655-SDR1005-6R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 6.8 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 56 @ 2MHz
Frequency - Self Resonant: 31MHz
Package / Case: Nonstandard
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1005
Product Status: Obsolete
Current - Saturation (Isat): 4.5A

Buy Now Datasheet
SMD 6.8UH 3.4A 30 MOHM Inductor and Choke - 71-SDR1005-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 3.4A 30 MOHM Inductor and Choke
71-SDR1005-6R8M
SMD 6.8UH 3.4A 30 MOHM Inductor and Choke 71-SDR1005-6R8M
FIXED IND 6.8UH 3.4A 30 MOHM SMD Product overview: SDR1005-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.4A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.4A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 3.4A 30 MOHM SMD Product overview: SDR1005-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.4A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.4A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1005-6R8M-ND 1274655-SDR1005-6R8M 71-SDR1005-6R8M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 6.8UH 3.4A 30 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details