Bourns, Inc. Fixed Inductors SDR1005-682KL

Description
6.8mH Unshielded Wirewound Inductor 110mA 30Ohm Max Nonstandard
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 110mA 30Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1005-682KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1005-682KLCT-ND
Fixed Inductors 118-SDR1005-682KLCT-ND
6.8mH Unshielded Wirewound Inductor 110mA 30Ohm Max Nonstandard

6.8mH Unshielded Wirewound Inductor 110mA 30Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1005-682KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8MH 110MA 30 OHM SMD

FIXED IND 6.8MH 110MA 30 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR1005-682KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1005-682KLTR-ND
Fixed Inductors 118-SDR1005-682KLTR-ND
6.8mH Unshielded Wirewound Inductor 110mA 30Ohm Max Nonstandard

6.8mH Unshielded Wirewound Inductor 110mA 30Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR1005-682KL
894069-SDR1005-682KL
Fixed Inductors - SDR1005-682KL 894069-SDR1005-682KL
Manufacturer: Bourns Inc. Win Source Part Number: 894069-SDR1005-682KL Series: SDR1005 Operating Temperature Range: -40°C ~ 125°C Features: 6.8 mH Unshielded Wirewound Inductor 110 mA 30Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1005 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR1005-682KL, SDR1005682KL, SDR1005-682KLTR, -SDR1005-682KLCT, SDR1005-682KLCT, -SDR1005-682KL-ND, SDR1005-682KL-ND, -SDR1005-682KLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 894069-SDR1005-682KL
Series: SDR1005
Operating Temperature Range: -40°C ~ 125°C
Features: 6.8 mH Unshielded Wirewound Inductor 110 mA 30Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1005
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR1005-682KL, SDR1005682KL, SDR1005-682KLTR, -SDR1005-682KLCT, SDR1005-682KLCT, -SDR1005-682KL-ND, SDR1005-682KL-ND, -SDR1005-682KLTR

Buy Now Datasheet
SMD 6.8MH 110MA 30 OHM Inductor and Choke - 71-SDR1005-682KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8MH 110MA 30 OHM Inductor and Choke
71-SDR1005-682KL
SMD 6.8MH 110MA 30 OHM Inductor and Choke 71-SDR1005-682KL
FIXED IND 6.8MH 110MA 30 OHM SMD Product overview: SDR1005-682KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8MH, 110MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8MH, 110MA, 30 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-682KL can be used for catalog matching and distributor lookup.

FIXED IND 6.8MH 110MA 30 OHM SMD Product overview: SDR1005-682KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8MH, 110MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8MH, 110MA, 30 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-682KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 6.8Mh, 120Ma, Smd; Inductance Bourns - 61J8336 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 6.8Mh, 120Ma, Smd; Inductance Bourns
61J8336
Inductor, Un-Shielded, 6.8Mh, 120Ma, Smd; Inductance Bourns 61J8336
INDUCTOR, UN-SHIELDED, 6.8MH, 120MA, SMD; Inductance:6.8mH; RMS Current (Irms):110mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):120mA; Product Range:SDR1005 Series; DC Resistance Max:30ohm; Product Length:12.7mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 6.8MH, 120MA, SMD; Inductance:6.8mH; RMS Current (Irms):110mA; Inductor Construction:Unshielded; Saturation Current (Isat):120mA; Product Range:SDR1005 Series; DC Resistance Max:30ohm; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 6.8Mh, 120Ma, Smd; Inductance Bourns - 79R7374 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 6.8Mh, 120Ma, Smd; Inductance Bourns
79R7374
Inductor, Un-Shielded, 6.8Mh, 120Ma, Smd; Inductance Bourns 79R7374
INDUCTOR, UN-SHIELDED, 6.8MH, 120MA, SMD; Inductance:6.8mH; RMS Current (Irms):110mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):120mA; Product Range:SDR1005 Series; DC Resistance Max:30ohm; Product Length:12.7mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 6.8MH, 120MA, SMD; Inductance:6.8mH; RMS Current (Irms):110mA; Inductor Construction:Unshielded; Saturation Current (Isat):120mA; Product Range:SDR1005 Series; DC Resistance Max:30ohm; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1005-682KLCT-ND 894069-SDR1005-682KL 71-SDR1005-682KL 61J8336
Product Name Fixed Inductors Fixed Inductors - SDR1005-682KL SMD 6.8MH 110MA 30 OHM Inductor and Choke Inductor, Un-Shielded, 6.8Mh, 120Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Common Mode Chokes - CMT-8111-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers