68µH Unshielded Inductor 1.2A 240mOhm Max Nonstandard
68µH Unshielded Inductor 1.2A 240mOhm Max Nonstandard
68µH Unshielded Inductor 1.2A 240mOhm Max Nonstandard
FIXED IND 68UH 1.2A 240 MOHM SMD Product overview: SDR1005-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.2A, 240 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.2A, 240 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-680KL can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1095088-SDR1005-680K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.2A
Inductance: 68μH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.4A
Q @ Freq: 24 @ 2.2MHz
Frequency - Self Resonant: 11MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 240 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
INDUCTOR, UN-SHIELDED, 68UH, 1.4A, SMD; Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 68UH, 1.4A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR1005 Series, 68 H, 10%, Unshielded, 0.24 ohm, 1.2 A RoHS Compliant: Yes
FIXED IND 68UH 1.2A 240 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR1005-680KLCT-ND | 71-SDR1005-680KL | 1095088-SDR1005-680KL | 61J8333 | 83R8890 | 23T1157 | SDR1005-680KL |
| Product Name | Fixed Inductors | SMD 68UH 1.2A 240 MOHM Inductor and Choke | Fixed Inductors - SDR1005-680KL | Inductor, Un-Shielded, 68Uh, 1.4A, Smd; Inductance Bourns | Inductor, Un-Shielded, 68Uh, 1.4A, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sdr1005 Series, 68 H, 10%, Unshielded, 0.24 Ohm, 1.2 A Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | ||||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |