Bourns, Inc. Inductance Bourns SDR1005-680KL.

Description
Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDR1005 Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 10%; Product Length:12.7mm RoHS Compliant: Yes
Datasheet
Description
Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDR1005 Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 10%; Product Length:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Bourns - 28AC2010 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Bourns
28AC2010
Inductance Bourns 28AC2010
Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDR1005 Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 10%; Product Length:12.7mm RoHS Compliant: Yes

Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:SDR1005 Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 10%; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC2010
Product Name Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 68 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678549 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers