47µH Unshielded Wirewound Inductor 1.4A 190mOhm Max Nonstandard
47µH Unshielded Wirewound Inductor 1.4A 190mOhm Max Nonstandard
47µH Unshielded Wirewound Inductor 1.4A 190mOhm Max Nonstandard
FIXED IND 47UH 1.4A 190 MOHM SMD Product overview: SDR1005-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.4A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.4A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-470KL can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 47UH, 1.6A, SMD; Inductance:47µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR1005 Series, 47 H, 10%, Unshielded, 0.19 ohm, 1.4 A RoHS Compliant: Yes
INDUCTOR, UN-SHIELDED, 47UH, 1.6A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR1005-470KLCT-ND | 71-SDR1005-470KL | 61J8328 | 23T1153 | 83R8887 |
| Product Name | Fixed Inductors | SMD 47UH 1.4A 190 MOHM Inductor and Choke | Inductor, Un-Shielded, 47Uh, 1.6A, Smd; Inductance Bourns | Surface Mount Power Inductor, Sdr1005 Series, 47 H, 10%, Unshielded, 0.19 Ohm, 1.4 A Rohs Compliant Bourns | Inductor, Un-Shielded, 47Uh, 1.6A, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Configuration | Fixed | ||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |