Bourns, Inc. Fixed Inductors SDR1005-3R3ML

Description
3.3µH Unshielded Inductor 5A 15mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 5A 15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1005-3R3MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-3R3MLCT-ND
Fixed Inductors SDR1005-3R3MLCT-ND
3.3µH Unshielded Inductor 5A 15mOhm Max Nonstandard

3.3µH Unshielded Inductor 5A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-3R3MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-3R3MLTR-ND
Fixed Inductors SDR1005-3R3MLTR-ND
3.3µH Unshielded Inductor 5A 15mOhm Max Nonstandard

3.3µH Unshielded Inductor 5A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-3R3MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-3R3MLDKR-ND
Fixed Inductors SDR1005-3R3MLDKR-ND
3.3µH Unshielded Inductor 5A 15mOhm Max Nonstandard

3.3µH Unshielded Inductor 5A 15mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1039193-SDR1005-3R3ML
Inductors, Coils, Chokes - Fixed Inductors 1039193-SDR1005-3R3ML
Win Source Part Number: 1039193-SDR1005-3R3M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 3.3 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 45 @ 2.52MHz Frequency - Self Resonant: 54MHz Package / Case: Nonstandard DC Resistance (DCR): 15mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Alternative Parts (Cross-Reference): PM3316-3R3M-RC; RLB1314-3R3ML; RLB9012-3R3ML; LHL10TB3R3M; ASPI-0804T-3R3M-T; ASPI-1306T-3R3M-T; ASPI-0530LR-3R3M-T2S DR1005-3R3ML.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1005-3R3MLCT,SDR 1005-3R3MLDKR,-SDR10 05-3R3MLTR,SDR1005-3 R3MLTR,-SDR1005-3R3M L,SDR1005-3R3MLCT,SD R1005-3R3ML-ND,-SDR1 005-3R3ML-ND,SDR1005 3R3ML Base Product Number: SDR1005 Current - Saturation (Isat): 6.4A

Win Source Part Number: 1039193-SDR1005-3R3ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1005
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.3 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 45 @ 2.52MHz
Frequency - Self Resonant: 54MHz
Package / Case: Nonstandard
DC Resistance (DCR): 15mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Alternative Parts (Cross-Reference): PM3316-3R3M-RC; RLB1314-3R3ML; RLB9012-3R3ML; LHL10TB3R3M; ASPI-0804T-3R3M-T; ASPI-1306T-3R3M-T; ASPI-0530LR-3R3M-T2SDR1005-3R3ML.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1005-3R3MLCT,SDR1005-3R3MLDKR,-SDR1005-3R3MLTR,SDR1005-3R3MLTR,-SDR1005-3R3ML,SDR1005-3R3MLCT,SDR1005-3R3ML-ND,-SDR1005-3R3ML-ND,SDR10053R3ML
Base Product Number: SDR1005
Current - Saturation (Isat): 6.4A

Buy Now Datasheet
Surface Mount Inductors - 7271678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7271678
Surface Mount Inductors 7271678
Bourns SDR1005-3R3ML

Bourns SDR1005-3R3ML

Supplier's Site
Surface Mount Inductors - 7271678P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7271678P
Surface Mount Inductors 7271678P
Bourns SDR1005-3R3ML

Bourns SDR1005-3R3ML

Supplier's Site
Surface Mount Inductors - 1727129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727129
Surface Mount Inductors 1727129
Bourns SDR1005-3R3ML

Bourns SDR1005-3R3ML

Supplier's Site
SMD 3.3UH 5A 15 MOHM Inductor and Choke - 71-SDR1005-3R3ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 5A 15 MOHM Inductor and Choke
71-SDR1005-3R3ML
SMD 3.3UH 5A 15 MOHM Inductor and Choke 71-SDR1005-3R3ML
FIXED IND 3.3UH 5A 15 MOHM SMD Product overview: SDR1005-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-3R3ML can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 5A 15 MOHM SMD Product overview: SDR1005-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-3R3ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 3.3Uh, 6.4A, Smd; Inductance Bourns - 61J8320 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.3Uh, 6.4A, Smd; Inductance Bourns
61J8320
Inductor, Un-Shielded, 3.3Uh, 6.4A, Smd; Inductance Bourns 61J8320
INDUCTOR, UN-SHIELDED, 3.3UH, 6.4A, SMD; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):6.4A; Product Range:SDR1005 Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.3UH, 6.4A, SMD; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Unshielded; Saturation Current (Isat):6.4A; Product Range:SDR1005 Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 3.3Uh, 6.4A, Smd, Full Reel; Inductance Bourns - 83R8882 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.3Uh, 6.4A, Smd, Full Reel; Inductance Bourns
83R8882
Inductor, Un-Shielded, 3.3Uh, 6.4A, Smd, Full Reel; Inductance Bourns 83R8882
INDUCTOR, UN-SHIELDED, 3.3UH, 6.4A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):6.4A; Product Range:SDR1005 Series; DC Resistance Max:0.015ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.3UH, 6.4A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Unshielded; Saturation Current (Isat):6.4A; Product Range:SDR1005 Series; DC Resistance Max:0.015ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1005-3R3MLCT-ND 1039193-SDR1005-3R3ML 7271678 7271678P 1727129 71-SDR1005-3R3ML 61J8320 83R8882
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors SMD 3.3UH 5A 15 MOHM Inductor and Choke Inductor, Un-Shielded, 3.3Uh, 6.4A, Smd; Inductance Bourns Inductor, Un-Shielded, 3.3Uh, 6.4A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N4 0402DC-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details