FIXED IND 3.3MH 160MA 14 OHM SMD Product overview: SDR1005-332KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3MH, 160MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3MH, 160MA, 14 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-332KL can be used for catalog matching and distributor lookup.
3.3mH Unshielded Wirewound Inductor 160mA 14Ohm Max Nonstandard
3.3mH Unshielded Wirewound Inductor 160mA 14Ohm Max Nonstandard
FIXED IND 3.3MH 160MA 14 OHM SMD
Manufacturer: Bourns Inc.
Win Source Part Number: 894067-SDR1005-332KL
Series: SDR1005
Operating Temperature Range: -40°C ~ 125°C
Features: 3.3 mH Unshielded Wirewound Inductor 160 mA 14Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1005
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR1005-332KL, -SDR1005-332KLTR, SDR1005-332KL-ND, -SDR1005-332KLCT, SDR1005-332KLCT, SDR1005-332KLTR, SDR1005332KL, -SDR1005-332KL-ND
INDUCTOR, UN-SHIELDED, 3.3MH, 180MA, SMD; Inductance:3.3mH; RMS Current (Irms):160mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 3.3MH, 180MA, SMD, FULL REEL; Inductance:3.3mH; RMS Current (Irms):160mA; Inductor Construction:Unshiel
FIXED IND 3.3MH 160MA 14 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR1005-332KL | 118-SDR1005-332KLTR-ND | 894067-SDR1005-332KL | 61J8326 | SDR1005-332KL |
| Product Name | SMD 3.3MH 160MA 14 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - SDR1005-332KL | Inductor, Un-Shielded, 3.3Mh, 180Ma, Smd; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 3300 microH | 3300 microH | 3300 microH |